MOCAP LLC Outside Pull Tapered Plastic Plugs OP1.63/1.75

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outside Pull Tapered Plastic Plugs - OP1.63/1.75 - MOCAP LLC
Park Hills, MO, United States
Outside Pull Tapered Plastic Plugs
OP1.63/1.75
Outside Pull Tapered Plastic Plugs OP1.63/1.75
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OP1.63/1.75
Product Name Outside Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Tapered Plugs - MSP.250/437 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Hex Socket Plugs for NPT Threads - HSPN1000 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.7402 inch (18.8 mm)
Material Polypropylene (PP)
View Details
Plugs for Schedule 40 Round Pipes - 7 - MOCAP LLC
Specs
Overall Length 0.8386 inch (21.3 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM1615RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details