MOCAP LLC Plugs for Oval Tubes with Flat Top OV8040MF

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Oval Tubes with Flat Top - OV8040MF - MOCAP LLC
Park Hills, MO, United States
Plugs for Oval Tubes with Flat Top
OV8040MF
Plugs for Oval Tubes with Flat Top OV8040MF
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OV8040MF
Product Name Plugs for Oval Tubes with Flat Top
Overall Length 0.5709 inch (14.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Pull Plugs - MSPP.217 - MOCAP LLC
Specs
Overall Length 0.9843 inch (25 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0562-18 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3583 inch (9.1 mm)
Material Polypropylene (PP)
View Details
General Purpose Plugs for Metric Threads - GPM1815RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1500 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details