MOCAP LLC Tapered Plugs for Type L and M Tubing LMP0625

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Plugs for Type L and M Tubing - LMP0625 - MOCAP LLC
Park Hills, MO, United States
Tapered Plugs for Type L and M Tubing
LMP0625
Tapered Plugs for Type L and M Tubing LMP0625
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Reinforced Cross Bracing for Secure Fit
  • Features Durable Pull-Tab for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number LMP0625
Product Name Tapered Plugs for Type L and M Tubing
Overall Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF391 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Washer Plugs - MSWP12 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
Material Rubber - Silicone
View Details
Push-in Plugs for SAE and NPT Threads - PIP0438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2717 inch (6.9 mm)
Material Polyethylene (PE)
View Details
Plugs for Oval Tubes with Flat Top - OV3515MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details