MOCAP LLC Plugs for Oval Tubes with Domed Top OV8025MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Oval Tubes with Domed Top - OV8025MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Oval Tubes with Domed Top
OV8025MA
Plugs for Oval Tubes with Domed Top OV8025MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OV8025MA
Product Name Plugs for Oval Tubes with Domed Top
Overall Length 0.5709 inch (14.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Flared JIC Fittings - FJP190 - MOCAP LLC
Specs
Overall Length 0.9409 inch (23.9 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.73/1.78 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP340 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.3110 inch (7.9 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF470 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3937 inch (10 mm)
Material Polyethylene (PE)
View Details