MOCAP LLC Outside Pull Tapered Plastic Plugs OP1.09/1.21

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outside Pull Tapered Plastic Plugs - OP1.09/1.21 - MOCAP LLC
Park Hills, MO, United States
Outside Pull Tapered Plastic Plugs
OP1.09/1.21
Outside Pull Tapered Plastic Plugs OP1.09/1.21
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OP1.09/1.21
Product Name Outside Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP.187/343 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Hex Socket Plugs for NPT Threads - HSPN0250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.5000 inch (12.7 mm)
Material Polypropylene (PP)
View Details
Paper Tapered Plugs - MPTP023 - MOCAP LLC
Specs
Overall Length 0.5748 inch (14.6 mm)
Material Paper
BSP Thread G1-1/4
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP230 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details