Quality Bearings & Components BETEX 24 RSD Turbo 3.6 kVA Induction Heater TB-220620T

Description
BETEX 24 RSD Turbo 3.6 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-220620T Basic bench-top type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID ø: 15 mm Max. OD ø: 520 mm Max. width: 230 mm Automatic demagnetization Automatic power reduction Yokes: set of 3 or 5 sizes Max. bearing weight: 95 kg Max. weight other parts: 50 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet
Description
BETEX 24 RSD Turbo 3.6 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-220620T Basic bench-top type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID ø: 15 mm Max. OD ø: 520 mm Max. width: 230 mm Automatic demagnetization Automatic power reduction Yokes: set of 3 or 5 sizes Max. bearing weight: 95 kg Max. weight other parts: 50 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 24 RSD Turbo 3.6 kVA Induction Heater - TB-220620T - Quality Bearings & Components
Hicksville, NY, USA
BETEX 24 RSD Turbo 3.6 kVA Induction Heater
TB-220620T
BETEX 24 RSD Turbo 3.6 kVA Induction Heater TB-220620T
BETEX 24 RSD Turbo 3.6 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-220620T Basic bench-top type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID ø: 15 mm Max. OD ø: 520 mm Max. width: 230 mm Automatic demagnetization Automatic power reduction Yokes: set of 3 or 5 sizes Max. bearing weight: 95 kg Max. weight other parts: 50 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector

BETEX 24 RSD Turbo 3.6 kVA

INDUCTION HEATERS - BENCH-TOP

PART NUMBER: TB-220620T
Basic bench-top type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position.
Specs:

  • Min. ID Ø: 15 mm
  • Max. OD Ø: 520 mm
  • Max. width: 230 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Yokes: set of 3 or 5 sizes
  • Max. bearing weight: 95 kg
  • Max. weight other parts: 50 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • MRO/OEM sector
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-220620T
Product Name BETEX 24 RSD Turbo 3.6 kVA Induction Heater
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details
Electric Hot Plate Induction Heater - 729659 - SKF/Global
Specs
Type Hot Plate
Form Factor Benchtop
Temperature Range 122 to 392 F (50 to 200 C)
View Details
2 suppliers
BETEX Super Turbo 24 kVA Induction Heater - TB-950008T - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 5.71 inch (145 mm)
View Details
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details