Universal Heavy Duty Photoelectrics
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | FMS Series |
| Product Name | Universal Heavy Duty Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 78.74 inch (2000 mm) |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |
| Optical Technology Type | Through Beam (optional feature); Diffuse (optional feature) |
| Fiber Optic | Glass |