Locon Sensor Systems, Inc. Miniature Rectangular Photoelectric Sensors Cubic Series 3031

Description
At a glance: Small, but robust Low cost High switching frequency: 1000 Hz / 500 Hz* Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module Convenient sensitivity adjustment by means of the built-in 12-turn potentiometer High degree of protection: IP 65 Construction The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter ephtha-late (Crastin), and fully potted with polyurethane resin. The covers are ultrasonically welded. Two mounting holes are provided for the use of M4 fastening screws.
Request a Quote Datasheet
Description
At a glance: Small, but robust Low cost High switching frequency: 1000 Hz / 500 Hz* Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module Convenient sensitivity adjustment by means of the built-in 12-turn potentiometer High degree of protection: IP 65 Construction The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter ephtha-late (Crastin), and fully potted with polyurethane resin. The covers are ultrasonically welded. Two mounting holes are provided for the use of M4 fastening screws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Perrysburg, OH, USA
Miniature Rectangular Photoelectric Sensors
Cubic Series 3031
Miniature Rectangular Photoelectric Sensors Cubic Series 3031
At a glance: Small, but robust Low cost High switching frequency: 1000 Hz / 500 Hz* Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module Convenient sensitivity adjustment by means of the built-in 12-turn potentiometer High degree of protection: IP 65 Construction The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneter ephtha-late (Crastin), and fully potted with polyurethane resin. The covers are ultrasonically welded. Two mounting holes are provided for the use of M4 fastening screws.

At a glance:

  • Small, but robust
  • Low cost
  • High switching frequency: 1000 Hz / 500 Hz*
  • Glass window, therefore scratch resistant and easy to clean
  • Excellent resistance to environmental influences thanks to polyurethane potting of the electronic module
  • Convenient sensitivity adjustment by means of the built-in 12-turn potentiometer
  • High degree of protection: IP 65

Construction

The devices are built into a housing of glass-fiber reinforced PBTP/polybutyleneterephtha-late (Crastin), and fully potted with polyurethane resin. The covers are ultrasonically welded. Two mounting holes are provided for the use of M4 fastening screws.

Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Photoelectric Sensors
Product Number Cubic Series 3031
Product Name Miniature Rectangular Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam (optional feature); Diffuse (optional feature); Adjustable Field Background Suppression (optional feature)
Fiber Optic Glass
Unlock Full Specs
to access all available technical data