High temperature inductive proximity sensors with an M80 housing and 50 mm sensing range are unshielded, designed for ST37 targets of 80 × 80 × 1 mm. They operate from 10-35 VDC, deliver 120 mA load current, and switch at 50 Hz. Operating temperature ranges from -25 to 160 °C, with an external amplifier variant reaching 230 °C. The protection rating is IP67 per DIN 40 050. Vibration resistance is 1 mm amplitude at 55 Hz; shock resistance is 5 g for 11 ms. Standard cable is 3 × 0.25 mm², 2 m long, silicone insulated. Reverse polarity protection, a 100 kΩ load resistor, and 100 nF output capacitance are included. Sensing face is LPC-Vectra.
High Temperature Inductive Proximity Sensors
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded housing sizes including:
Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. Please see the data sheet on these sensors more features as well as complete technical information.
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | M80 |
| Product Name | High Temperature Inductive Proximity Sensors |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 1.97 inch (50 mm) |
| Switching Frequency | 0.0500 kHz |
| Operating Temperature | -13 to 446 F (-25 to 230 C) |