OSRAM Opto Semiconductors Phototransistors in SMT Package SFH 3716

Description
Ambient light sensor with improved Vlambda Characteristics in SMT Chipled Package
Request a Quote Datasheet
Description
Ambient light sensor with improved Vlambda Characteristics in SMT Chipled Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors in SMT Package - SFH 3716 - OSRAM Opto Semiconductors
San Jose, CA, USA
Phototransistors in SMT Package
SFH 3716
Phototransistors in SMT Package SFH 3716
Ambient light sensor with improved Vlambda Characteristics in SMT Chipled Package

Ambient light sensor with improved Vlambda Characteristics in SMT Chipled Package

Supplier's Site
Phototransistors - 475-SFH3716CT-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH3716CT-ND
Phototransistors 475-SFH3716CT-ND
SENSOR PHOTO 570NM TOP VIEW 0805

SENSOR PHOTO 570NM TOP VIEW 0805

Buy Now Datasheet
Phototransistors - 475-SFH3716TR-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH3716TR-ND
Phototransistors 475-SFH3716TR-ND
Phototransistors 570nm Top View 0805 (2012 Metric)

Phototransistors 570nm Top View 0805 (2012 Metric)

Buy Now Datasheet
Phototransistors - 475-SFH3716DKR-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH3716DKR-ND
Phototransistors 475-SFH3716DKR-ND
SENSOR PHOTO 570NM TOP VIEW 0805

SENSOR PHOTO 570NM TOP VIEW 0805

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 3716 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 3716
Sensors, Transducers - Optical Sensors - Phototransistors SFH 3716
Win Source Part Number: 1147743-SFH 3716 Category: Sensors, Transducers>Optical Sensors - Phototransistors Series: Power TOPLED® Package: Tape & Reel (TR) Orientation: Top View Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 5.5 V Current - Collector (Ic) (Max): 20 mA Viewing Angle: 120° Wavelength: 570nm Current - Dark (Id) (Max): 3 nA Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): SFH3716; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A9149,SFH3716, SFH 3716-ND

Win Source Part Number: 1147743-SFH 3716
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Series: Power TOPLED®
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 5.5 V
Current - Collector (Ic) (Max): 20 mA
Viewing Angle: 120°
Wavelength: 570nm
Current - Dark (Id) (Max): 3 nA
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): SFH3716;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A9149,SFH3716,SFH 3716-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
SFH 3716
Phototransistors SFH 3716
Phototransistors Light Sensor ChipLED

Phototransistors Light Sensor ChipLED

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number SFH 3716 475-SFH3716CT-ND SFH 3716 SFH 3716
Product Name Phototransistors in SMT Package Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Mounting Option Surface Mount Surface Mount
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors In Miniature Array - Phototransistors in miniature array - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Plugin
Peak Wavelength 850 nm (8500 Å)
View Details
Surface mount Phototransistor with Lens - SCM-014TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details