EL-PT5529B/L2 -- THROUGH-HOLE PHOTOTRANSISTOR
IDEA, Inc.
Through-Hole Phototransistor
EL-PT5529B/L2
Technical Specifications
|
Product Category
|
Phototransistors |
|
Product Number
|
EL-PT5529B/L2 |
|
Product Name
|
Through-Hole Phototransistor |
|
Phototransistor Type
|
Phototransistor
|
|
Material
|
Silicon
|
|
Package Type
|
Side Looking
|
|
Mounting Option
|
Plugin
|
|
Lead Length
|
17 mm (0.6693 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Phototransistor Type
Phototransistor
Package Type
Plastic
Peak Wavelength
800 nm (8000 Å)
View Details
Phototransistor Type
Phototransistor
Material
Silicon
Package Type
Hermetic 3-pin TO-18
View Details
Phototransistor Type
Phototransistor
Material
Silicon
Features
Dome Lens
View Details
Phototransistor Type
Phototransistor
Package Type
Radial
Mounting Option
Plugin
View Details
2 suppliers