LexJet Corporation Value Display FR- 98in x 164ft 3P-67598

Description
Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.
Description
Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.

Suppliers

Company
Product
Description
Supplier Links
Value Display FR- 98in x 164ft - 3P-67598 - LexJet Corporation
Sarasota, FL, USA
Value Display FR- 98in x 164ft
3P-67598
Value Display FR- 98in x 164ft 3P-67598
Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.

Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-67598
Product Name Value Display FR- 98in x 164ft
Width 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Durable Banner 36in x 100ft - 0834V778 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details