DuPont Protection Technologies Nomex® Pressboard Type 992

Description
Type 992 is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes, and coil yokes. Nonelectrical applications include thermal barriers and gaskets. Type 992 offers a balance of superior formability, outstanding saturability and strong thermal performance, along with good electrical properties. This cost-effective pressboard product should only be used where the superior electrical properties of Type 993 are not required. Type 992 is available in two thicknesses – 1.6 and 3.2 mm (63 and 125 mil).
Datasheet
Description
Type 992 is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes, and coil yokes. Nonelectrical applications include thermal barriers and gaskets. Type 992 offers a balance of superior formability, outstanding saturability and strong thermal performance, along with good electrical properties. This cost-effective pressboard product should only be used where the superior electrical properties of Type 993 are not required. Type 992 is available in two thicknesses – 1.6 and 3.2 mm (63 and 125 mil).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nomex® Pressboard - Type 992 - DuPont Protection Technologies
Richmond, VA, USA
Nomex® Pressboard
Type 992
Nomex® Pressboard Type 992
Type 992 is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes, and coil yokes. Nonelectrical applications include thermal barriers and gaskets. Type 992 offers a balance of superior formability, outstanding saturability and strong thermal performance, along with good electrical properties. This cost-effective pressboard product should only be used where the superior electrical properties of Type 993 are not required. Type 992 is available in two thicknesses – 1.6 and 3.2 mm (63 and 125 mil).

Type 992 is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes, and coil yokes. Nonelectrical applications include thermal barriers and gaskets. Type 992 offers a balance of superior formability, outstanding saturability and strong thermal performance, along with good electrical properties. This cost-effective pressboard product should only be used where the superior electrical properties of Type 993 are not required. Type 992 is available in two thicknesses – 1.6 and 3.2 mm (63 and 125 mil).

Supplier's Site Datasheet

Technical Specifications

  DuPont Protection Technologies
Product Category Paper and Paperboard Materials
Product Number Type 992
Product Name Nomex® Pressboard
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
Performance Features ChemRes; Absorbant
Regulatory Compliance ASTM; UL Approval (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details