LexJet Corporation FineArt Pearl 285 g - 24in x 39ft 10643501

Description
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free
Description
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free

Suppliers

Company
Product
Description
Supplier Links
FineArt Pearl 285 g - 24in x 39ft - 10643501 - LexJet Corporation
Sarasota, FL, USA
FineArt Pearl 285 g - 24in x 39ft
10643501
FineArt Pearl 285 g - 24in x 39ft 10643501
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free

The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography.

  • 100% Lignin Free Alpa-cellulose
  • Instant dry & water resistant
  • Dye and pigment ink compatible
  • Acid free
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643501
Product Name FineArt Pearl 285 g - 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Production Photographic Glossy Paper (170g)- 36in x 100ft - 222763-00 - LexJet Corporation
Specs
Basis Weight 170 gsm (5.01 osy)
Thickness 7 mil (178 µm)
Width 36 inch (914 mm)
View Details
Unisource Worldwide, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details