GPC 263-01 -- NONPERFORATED ROLL TOWELS (BROWN, 800 FT/ROLL)
JIT Packaging
Nonperforated Roll Towels (Brown, 800 ft/roll)
GPC 263-01
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Nonperforated Roll Towels (Brown, 800 ft/roll)
GPC 263-01
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
GPC 263-01 |
|
Product Name
|
Nonperforated Roll Towels (Brown, 800 ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
Paper and Paperboard
Saturating / Saturated Base
Markets
Aerospace
Width
36 to 48 inch (914 to 1219 mm)
View Details
Kimberly-Clark Professional
Paper and Paperboard
Absorbent / Blotting Media
View Details
Lydall Performance Materials - Life Sciences
Paper and Paperboard
Filtration / Separation Media
Markets
Chemical
Basis Weight
87 gsm (2.57 osy)
View Details