LexJet Corporation Gloss Art Fibre 300gsm by Hahnemuhle- 8.5in x 11in 13633008

Description
Harman Gloss Fibre 300gsm by Hahnemuhle, made from pure pulp, captivates with its fine gloss finish and light texture.  This 100% alpha-cellulose inkjet paper has a wide tonal range and rich blacks.  It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.
Description
Harman Gloss Fibre 300gsm by Hahnemuhle, made from pure pulp, captivates with its fine gloss finish and light texture.  This 100% alpha-cellulose inkjet paper has a wide tonal range and rich blacks.  It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Suppliers

Company
Product
Description
Supplier Links
Gloss Art Fibre 300gsm by Hahnemuhle- 8.5in x 11in - 13633008 - LexJet Corporation
Sarasota, FL, USA
Gloss Art Fibre 300gsm by Hahnemuhle- 8.5in x 11in
13633008
Gloss Art Fibre 300gsm by Hahnemuhle- 8.5in x 11in 13633008
Harman Gloss Fibre 300gsm by Hahnemuhle, made from pure pulp, captivates with its fine gloss finish and light texture.  This 100% alpha-cellulose inkjet paper has a wide tonal range and rich blacks.  It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Harman Gloss Fibre 300gsm by Hahnemuhle, made from pure pulp, captivates with its fine gloss finish and light texture.  This 100% alpha-cellulose inkjet paper has a wide tonal range and rich blacks.  It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13633008
Product Name Gloss Art Fibre 300gsm by Hahnemuhle- 8.5in x 11in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Production Backlit Film (7 Mil)- 42in x 100ft - 222779-00 - LexJet Corporation
Specs
Thickness 7 mil (178 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details