LexJet Corporation Albrecht Durer - 17in x 22in 10641403

Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.
Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Suppliers

Company
Product
Description
Supplier Links
Albrecht Durer - 17in x 22in - 10641403 - LexJet Corporation
Sarasota, FL, USA
Albrecht Durer - 17in x 22in
10641403
Albrecht Durer - 17in x 22in 10641403
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641403
Product Name Albrecht Durer - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
TruColor Flag FR- 64in x 100ft - 3P-42064 - LexJet Corporation
Specs
Width 64 inch (1626 mm)
Length 33.33 yd (30.48 m)
View Details