TransPak 18" - Newsprint Rolls NP1890

Description
Economical void-fill. A great stuffer! Low priced, all purpose void fill. Made from 100% recycled material. Unprinted and clean.
Description
Economical void-fill. A great stuffer! Low priced, all purpose void fill. Made from 100% recycled material. Unprinted and clean.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" - Newsprint Rolls
NP1890
18" - Newsprint Rolls NP1890
Economical void-fill. A great stuffer! Low priced, all purpose void fill. Made from 100% recycled material. Unprinted and clean.

Economical void-fill. A great stuffer!

  • Low priced, all purpose void fill.
  • Made from 100% recycled material.
  • Unprinted and clean.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number NP1890
Product Name 18" - Newsprint Rolls
Paper and Paperboard Newsprint
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details