LexJet Corporation FineArt Pearl 285 g - 13in x 19in 10641415

Description
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free
Description
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free

Suppliers

Company
Product
Description
Supplier Links
FineArt Pearl 285 g - 13in x 19in - 10641415 - LexJet Corporation
Sarasota, FL, USA
FineArt Pearl 285 g - 13in x 19in
10641415
FineArt Pearl 285 g - 13in x 19in 10641415
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free

The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography.

  • 100% Lignin Free Alpa-cellulose
  • Instant dry & water resistant
  • Dye and pigment ink compatible
  • Acid free
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641415
Product Name FineArt Pearl 285 g - 13in x 19in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Gloss Baryta 320gsm by Hahnemuhle- 17in x 49ft - 10646047 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 16.33 yd (14.94 m)
View Details
36
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details