DuPont Protection Technologies Nomex® Paper Type 411

Description
Type 411, a lower density version of Nomex® paper, it is available in thicknesses from 0.13 to 0.58 mm (5 to 23 mil), with a specific gravity of 0.3 and correspondingly lower electrical and mechanical properties. It is used in application such as motor phase insulation and transformer coil end filler, where high bulk and conformability are of prime importance, along with increased impregnability and saturability.
Datasheet
Description
Type 411, a lower density version of Nomex® paper, it is available in thicknesses from 0.13 to 0.58 mm (5 to 23 mil), with a specific gravity of 0.3 and correspondingly lower electrical and mechanical properties. It is used in application such as motor phase insulation and transformer coil end filler, where high bulk and conformability are of prime importance, along with increased impregnability and saturability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nomex® Paper - Type 411 - DuPont Protection Technologies
Richmond, VA, USA
Nomex® Paper
Type 411
Nomex® Paper Type 411
Type 411, a lower density version of Nomex® paper, it is available in thicknesses from 0.13 to 0.58 mm (5 to 23 mil), with a specific gravity of 0.3 and correspondingly lower electrical and mechanical properties. It is used in application such as motor phase insulation and transformer coil end filler, where high bulk and conformability are of prime importance, along with increased impregnability and saturability.

Type 411, a lower density version of Nomex® paper, it is available in thicknesses from 0.13 to 0.58 mm (5 to 23 mil), with a specific gravity of 0.3 and correspondingly lower electrical and mechanical properties. It is used in application such as motor phase insulation and transformer coil end filler, where high bulk and conformability are of prime importance, along with increased impregnability and saturability.

Supplier's Site Datasheet

Technical Specifications

  DuPont Protection Technologies
Product Category Paper and Paperboard Materials
Product Number Type 411
Product Name Nomex® Paper
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
Performance Features ChemRes; Absorbant
Regulatory Compliance TAPPI; ASTM; UL Approval (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details