TransPak 20" x 30" Yellow - Gift Grade Tissue Paper T2030U

Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight.
Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" x 30" Yellow - Gift Grade Tissue Paper
T2030U
20" x 30" Yellow - Gift Grade Tissue Paper T2030U
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight.

Enhance the appearance and add dimension to your packaging with premium quality tissue.

  • Special dyes resist fading and bleeding.
  • Soft texture on both sides.
  • 10# basis weight.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T2030U
Product Name 20" x 30" Yellow - Gift Grade Tissue Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Forest Green - Crinkle Paper - CP10D - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details