LexJet Corporation Baryta FB 350 g - 11in x 17in 10641479

Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.
Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Suppliers

Company
Product
Description
Supplier Links
Baryta FB 350 g - 11in x 17in - 10641479 - LexJet Corporation
Sarasota, FL, USA
Baryta FB 350 g - 11in x 17in
10641479
Baryta FB 350 g - 11in x 17in 10641479
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641479
Product Name Baryta FB 350 g - 11in x 17in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Light- 50in x 100ft - 3P-10350 - LexJet Corporation
Specs
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
18
Specs
Paper and Paperboard Newsprint
View Details