Larch Networks 32-Port Managed Switch LN-2332G-4XGF

Description
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution.
Request a Quote
Description
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LN-2332G-4XGF is a 32-port managed switch with 32 copper 1 Gb/s ports and four SFP/SFP+ uplink ports, designed for small and medium business networks. It features a 440 × 290 × 44 mm case, 128 MB flash, 512 MB RAM, and operates within a temperature range of -25°C to +70°C. The switch has a 40 W power supply, no PoE capability, and includes dual fan cooling. It supports Layer 2+ features, OpenFlow, stacking up to eight units, and advanced security and QoS protocols via Marvell ROS software. The device is rated for 100,000 hours MTBF and includes console and optional USB 2.0 OOB management ports.

Datasheet Summary
Powered by GS/AI

The LN-2332G-4XGF is a 32-port managed switch with 32 copper 1 Gb/s ports and four SFP/SFP+ uplink ports, designed for small and medium business networks. It features a 440 × 290 × 44 mm case, 128 MB flash, 512 MB RAM, and operates within a temperature range of -25°C to +70°C. The switch has a 40 W power supply, no PoE capability, and includes dual fan cooling. It supports Layer 2+ features, OpenFlow, stacking up to eight units, and advanced security and QoS protocols via Marvell ROS software. The device is rated for 100,000 hours MTBF and includes console and optional USB 2.0 OOB management ports.

Suppliers

Company
Product
Description
Supplier Links
32-Port Managed Switch - LN-2332G-4XGF - Larch Networks
Rosh-Ha’ayin, Israel
32-Port Managed Switch
LN-2332G-4XGF
32-Port Managed Switch LN-2332G-4XGF
This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution.

This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 16 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution.

Supplier's Site Datasheet

Technical Specifications

  Larch Networks
Product Category Network Equipment
Product Number LN-2332G-4XGF
Product Name 32-Port Managed Switch
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2324GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 24 #
View Details
4-Port Managed Switch - LN-2304GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
10-Gigabit Managed Switch - LN-3316XF-2Q - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Industrial Switch - LN-2308GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details