The LN-2308GP-4XGF is an 8-port managed switch with eight 1Gbps copper ports and four 10Gbps SFP+ fiber ports, supporting PoE+ with a 240W power budget. It features a fan-less design with natural heat dissipation, operating at -30℃ to +50℃ when powered with PoE+, and uses an external AC 100-240V 50/60Hz power supply. The device measures 152×115×44mm and weighs 0.6kg, with 128Mb FLASH and 512Mb RAM powered by a Marvell chipset. It includes Layer 2+ features such as VLANs, QoS, IGMP/MLD snooping, 802.1x authentication, RADIUS/TACACS+, and DoS protection. Total power consumption under non-PoE full load is ≤10W, and the MTBF is 100,000 hours.
This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect your sensitive information, and optimize your network bandwidth to deliver information and applications more effectively. Easy to set up and use, it provides the ideal combination of affordability and capabilities for small businesses and helps you create a more efficient, better-connected workforce 8-ports switches are available with PoE+ ports. This capability simplifies advanced technology deployments such as IP telephony, wireless, and IP surveillance by allowing you to connect and power network endpoints over a single Ethernet cable. With no need to install separate power supplies for IP phones or wireless access points, you can take advantage of advanced communications technologies more quickly and at a lower cost.
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-2308GP-4XGF |
| Product Name | 8-Port Managed Switch |
| Network Equipment | Switch |