Larch Networks Industrial Switch LN-2308GP-2GE-I

Description
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.
Request a Quote
Description
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LN-2308GP-2GE-I is an industrial Ethernet switch designed for harsh environments, featuring 8 PoE+ ports and 2 copper uplink ports. It operates from -40°C to +85°C with IP40 protection and supports IEEE 802.3af/at power delivery with a 240W PoE budget. The switch has a switching capacity of 36G and a packet forwarding rate of 26.78Mpps. It measures 143mm × 104mm × 48mm and weighs 0.6kg, with natural heat dissipation and dual redundant power inputs via Phoenix terminals. The device includes 802.1x authentication, VLAN support, spanning tree protocols, and software features for network security and management.

Datasheet Summary
Powered by GS/AI

The LN-2308GP-2GE-I is an industrial Ethernet switch designed for harsh environments, featuring 8 PoE+ ports and 2 copper uplink ports. It operates from -40°C to +85°C with IP40 protection and supports IEEE 802.3af/at power delivery with a 240W PoE budget. The switch has a switching capacity of 36G and a packet forwarding rate of 26.78Mpps. It measures 143mm × 104mm × 48mm and weighs 0.6kg, with natural heat dissipation and dual redundant power inputs via Phoenix terminals. The device includes 802.1x authentication, VLAN support, spanning tree protocols, and software features for network security and management.

Suppliers

Company
Product
Description
Supplier Links
Industrial Switch - LN-2308GP-2GE-I - Larch Networks
Rosh-Ha’ayin, Israel
Industrial Switch
LN-2308GP-2GE-I
Industrial Switch LN-2308GP-2GE-I
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.

Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.

Supplier's Site Datasheet

Technical Specifications

  Larch Networks
Product Category Network Equipment
Product Number LN-2308GP-2GE-I
Product Name Industrial Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2324GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 24 #
View Details
32-Port Managed Switch - LN-2332G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
48-Port Managed Switch - LN-2348GMP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details