Larch Networks Industrial Switch LN-2316GP-2XGF-I

Description
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.
Request a Quote
Description
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LN-2316GP-2XGF-I is an industrial Ethernet switch designed for harsh environments, featuring 16 PoE+ ports and two SFP/SFP+ uplink ports. It supports IEEE 802.3af/at power delivery with a total PoE budget of 240W, operates within a temperature range of -40°C to +85°C, and has IP40 protection. The switch measures 48mm wide, 143mm deep, and 104mm high, with a weight of 1.2kg, and uses natural heat dissipation. It includes redundant dual power input via Phoenix terminals, accepting DC12-58V for non-PoE and DC48-58V for PoE operation. The device provides 68G switching capacity and a packet forwarding rate of 50.59Mpps, with MTBF rated at 100,000 hours. Management options include Web and CLI interfaces, and up to eight units can be stacked via SFP interfaces.

Datasheet Summary
Powered by GS/AI

The LN-2316GP-2XGF-I is an industrial Ethernet switch designed for harsh environments, featuring 16 PoE+ ports and two SFP/SFP+ uplink ports. It supports IEEE 802.3af/at power delivery with a total PoE budget of 240W, operates within a temperature range of -40°C to +85°C, and has IP40 protection. The switch measures 48mm wide, 143mm deep, and 104mm high, with a weight of 1.2kg, and uses natural heat dissipation. It includes redundant dual power input via Phoenix terminals, accepting DC12-58V for non-PoE and DC48-58V for PoE operation. The device provides 68G switching capacity and a packet forwarding rate of 50.59Mpps, with MTBF rated at 100,000 hours. Management options include Web and CLI interfaces, and up to eight units can be stacked via SFP interfaces.

Suppliers

Company
Product
Description
Supplier Links
Industrial Switch - LN-2316GP-2XGF-I - Larch Networks
Rosh-Ha’ayin, Israel
Industrial Switch
LN-2316GP-2XGF-I
Industrial Switch LN-2316GP-2XGF-I
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.

Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router.

Supplier's Site Datasheet

Technical Specifications

  Larch Networks
Product Category Network Equipment
Product Number LN-2316GP-2XGF-I
Product Name Industrial Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
16-Port Managed Switch - LN-2316GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
4-Port Managed Switch - LN-2304GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
48-Port Managed Switch - LN-2348G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details