The LN-2308G-2XGF is an 8-port managed Ethernet switch with two 10Gb/s SFP+ fiber ports and no PoE capability, designed for small business networks. It features an 8 x 1Gbps copper port lineup, a switching capacity of 56 Gbps, and a packet forwarding rate of 41.7 Mpps. The unit operates on AC 100-240V input with a total power consumption of ≤20W at full load and uses a fan-less design with natural heat dissipation. It is housed in a 210×200×44 mm case and weighs approximately 0.7 kg. Operating temperature ranges from -25℃ to +60℃. The switch includes Layer 2+ features via the Marvell ROS platform, including VLAN support, QoS, STP/RSTP, 802.1x authentication, DHCP snooping, and IPv6 dual stack. It provides console, OOB, USB 2.0, and reset ports for management and configuration.
This is affordable managed switch that provides a reliable foundation for your business network. It delivers the features you need to improve the availability of your critical business applications, protect your sensitive information, and optimize your network bandwidth to deliver information and applications more effectively. Easy to set up and use, it provides the ideal combination of affordability and capabilities for small businesses and helps you create a more efficient, better-connected workforce 8-ports switches are available with PoE+ports. This capability simplifies advanced technology deployments such as IP telephony, wireless, and IP surveillance by allowing you to connect and power network endpoints over a single Ethernet cable. With no need to install separate power supplies for IP phones or wireless access points, you can take advantage of advanced communications technologies more quickly and at a lower cost.
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-2308G-2XGF |
| Product Name | 8-Port Managed Switch |
| Network Equipment | Switch |