Lansdale Semiconductor, Inc. Dual D Type Latch 10530/E,F

Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Suppliers

Company
Product
Description
Supplier Links
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual D Type Latch
10530/E,F
Dual D Type Latch 10530/E,F
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 10530/E,F
Product Name Dual D Type Latch
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
Latches - 74AHCT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74HC75D,653 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details