Rochester Electronics Logic - Latches 74HC75D,653

Description
NOW NEXPERIA 74HC75D - D LATCH,
Datasheet
Description
NOW NEXPERIA 74HC75D - D LATCH,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HC75D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC75D,653
Logic - Latches 74HC75D,653
NOW NEXPERIA 74HC75D - D LATCH,

NOW NEXPERIA 74HC75D - D LATCH,

Supplier's Site Datasheet
Logic - Latches - 74HC75D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC75D,653
Logic - Latches 74HC75D,653
NEXPERIA 74HC75D - D LATCH, HC/U

NEXPERIA 74HC75D - D LATCH, HC/U

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74HC75D,653 74HC75D,653
Product Name Logic - Latches Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Latches - 1727-2445-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74AHC259D,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details