Lake Shore Cryotronics, Inc. Helmholtz Coils MH-2X-10

Description
Lake Shore offers four Helmholtz coils for field standards: 2.5 in, 6 in, and 12 in diameter single axis, and the MH-2X-10 double axis coil. Features Standard field coil (field generation) Field strengths from ˜12 G to ˜30 G Field accuracy of 0.75% Field uniformity of 0.5%* Single axis configuration with 2.5 in, 6 in, and 12 in diameter coils
Request a Quote
Description
Lake Shore offers four Helmholtz coils for field standards: 2.5 in, 6 in, and 12 in diameter single axis, and the MH-2X-10 double axis coil. Features Standard field coil (field generation) Field strengths from ˜12 G to ˜30 G Field accuracy of 0.75% Field uniformity of 0.5%* Single axis configuration with 2.5 in, 6 in, and 12 in diameter coils
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MH-2X-10 is a double-axis Helmholtz coil for field standards, with a 305 mm (12 in) inner diameter for the x-axis and 248 mm (9.75 in) for the y-axis. It produces a maximum field strength of approximately 30 G, with a field accuracy of 0.75% at the center and field uniformity of 0.5% within a cylindrical volume aligned with each axis. The coil has a DC resistance of 20 Ω for the x-axis and 15 Ω for the y-axis, with inductances of 128 mH and 74 mH respectively. It operates with a maximum continuous current of 2 A (DC or RMS) and is rated for temperatures from -20 °C to 40 °C. The coil is designed for use with a current source or power supply and is not compatible with the Model 480 fluxmeter.

Datasheet Summary
Powered by GS/AI

The MH-2X-10 is a double-axis Helmholtz coil for field standards, with a 305 mm (12 in) inner diameter for the x-axis and 248 mm (9.75 in) for the y-axis. It produces a maximum field strength of approximately 30 G, with a field accuracy of 0.75% at the center and field uniformity of 0.5% within a cylindrical volume aligned with each axis. The coil has a DC resistance of 20 Ω for the x-axis and 15 Ω for the y-axis, with inductances of 128 mH and 74 mH respectively. It operates with a maximum continuous current of 2 A (DC or RMS) and is rated for temperatures from -20 °C to 40 °C. The coil is designed for use with a current source or power supply and is not compatible with the Model 480 fluxmeter.

Suppliers

Company
Product
Description
Supplier Links
Helmholtz Coils - MH-2X-10 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Helmholtz Coils
MH-2X-10
Helmholtz Coils MH-2X-10
Lake Shore offers four Helmholtz coils for field standards: 2.5 in, 6 in, and 12 in diameter single axis, and the MH-2X-10 double axis coil. Features Standard field coil (field generation) Field strengths from ˜12 G to ˜30 G Field accuracy of 0.75% Field uniformity of 0.5%* Single axis configuration with 2.5 in, 6 in, and 12 in diameter coils

Lake Shore offers four Helmholtz coils for field standards: 2.5 in, 6 in, and 12 in diameter single axis, and the MH-2X-10 double axis coil.

Features

  • Standard field coil (field generation)
  • Field strengths from ˜12 G to ˜30 G
  • Field accuracy of 0.75%
  • Field uniformity of 0.5%*
  • Single axis configuration with 2.5 in, 6 in, and 12 in diameter coils
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Magnetic Field Instruments
Product Number MH-2X-10
Product Name Helmholtz Coils
Device Type Flux
Unlock Full Specs
to access all available technical data

Similar Products

Hall Probes - FP Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Handheld
View Details
Fluxmeter - Model 480 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
Hall Effect Measurement Controller - FastHall™ M91 - Lake Shore Cryotronics, Inc.
Specs
Device Type Controller
Technology Hall Effect
Form Factor Desktop / Module
View Details
Superconducting Magnet Systems - SuperVariMag - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details