Lake Shore Cryotronics, Inc. Gaussmeter Model 425

Description
Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and audible alarm features, the Model 425 takes the guesswork out of pass/fail criteria. Additional features including DC to 10 kHz AC frequency response, max hold and relative measurement make the Model 425 the ideal tool for your manufacturing, quality control and R&D flux density measurement applications. For added functionality and value, the Model 425 also includes a standard Lake Shore Hall probe. Put the Model 425 gaussmeter to use with confidence knowing it’s supported by industry leading experts in magnet measurement instrument, sensor, and Hall probe technology. Throughput Throughput involves much more than just the update rate of an instrument. An intuitive menu navigation and keypad, along with overall ease of use are equally important. The Model 425 is designed with these qualities in mind. The operation is straightforward, with user display prompts to aid set-up. We understand that time is money! In addition to being user friendly, the automated magnet testing and sorting features of the Model 425 streamline sorting and testing operations. In addition, hot swapping of Hall probes allows you to switch probe types without powering the instrument off and back on. These features support increased productivity, allowing you to spend less time setting up your instrument and more time working on the task at hand. DC measurement mode Static or slowly changing fields are measured in DC mode. In this mode, the Model 425 uses probe field compensation to correct for probe nonlinearities, resulting in a DC accuracy to ±0.20%. Measurement resolution is enhanced with internal filtering, allowing resolution to 4¾ digits with reading rates to 30 readings per second over the USB interface. AC measurement mode In addition to the DC measurement mode, the Model 425 offers an AC measurement mode for measuring periodic AC fields. The instrument provides an overall frequency range of 10 Hz to 10 kHz and is equipped with both narrow and wide band frequency modes. While in narrow band mode, frequencies above 400 Hz are filtered out for improved measurement performance. Model 425 Features Field ranges from 350 mG to 350 kG DC measurement resolution to 4¾ digits (1 part of ±35,000) Basic DC accuracy of ±0.20% DC to 10 kHz AC frequency USB interface Large liquid crystal display Sort function (displays pass/fail message) Alarm with relay Standard probe included Standard and custom probes available CE mark certification
Request a Quote
Description
Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and audible alarm features, the Model 425 takes the guesswork out of pass/fail criteria. Additional features including DC to 10 kHz AC frequency response, max hold and relative measurement make the Model 425 the ideal tool for your manufacturing, quality control and R&D flux density measurement applications. For added functionality and value, the Model 425 also includes a standard Lake Shore Hall probe. Put the Model 425 gaussmeter to use with confidence knowing it’s supported by industry leading experts in magnet measurement instrument, sensor, and Hall probe technology. Throughput Throughput involves much more than just the update rate of an instrument. An intuitive menu navigation and keypad, along with overall ease of use are equally important. The Model 425 is designed with these qualities in mind. The operation is straightforward, with user display prompts to aid set-up. We understand that time is money! In addition to being user friendly, the automated magnet testing and sorting features of the Model 425 streamline sorting and testing operations. In addition, hot swapping of Hall probes allows you to switch probe types without powering the instrument off and back on. These features support increased productivity, allowing you to spend less time setting up your instrument and more time working on the task at hand. DC measurement mode Static or slowly changing fields are measured in DC mode. In this mode, the Model 425 uses probe field compensation to correct for probe nonlinearities, resulting in a DC accuracy to ±0.20%. Measurement resolution is enhanced with internal filtering, allowing resolution to 4¾ digits with reading rates to 30 readings per second over the USB interface. AC measurement mode In addition to the DC measurement mode, the Model 425 offers an AC measurement mode for measuring periodic AC fields. The instrument provides an overall frequency range of 10 Hz to 10 kHz and is equipped with both narrow and wide band frequency modes. While in narrow band mode, frequencies above 400 Hz are filtered out for improved measurement performance. Model 425 Features Field ranges from 350 mG to 350 kG DC measurement resolution to 4¾ digits (1 part of ±35,000) Basic DC accuracy of ±0.20% DC to 10 kHz AC frequency USB interface Large liquid crystal display Sort function (displays pass/fail message) Alarm with relay Standard probe included Standard and custom probes available CE mark certification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lake Shore Model 425 gaussmeter is a desktop instrument designed for magnetic field measurement in manufacturing, quality control, and R&D applications. It features a 2-line by 20-character LCD display, autoranging from 35 mG to 350 kG, and basic DC accuracy of ±0.20% with resolution to 4¾ digits. It supports DC to 10 kHz AC measurements with narrow and wide band filtering, max hold, relative mode, and probe field compensation. A built-in relay and alarm system provide pass/fail sorting with audible and visual indicators. The instrument includes a standard Lake Shore Hall probe, a USB interface emulating RS-232 at 57,600 baud, and a monitor output offering a ±3.5 V analog signal proportional to the measured field. It measures 216 mm W × 89 mm H × 318 mm D and weighs 2.1 kg, with CE and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The Lake Shore Model 425 gaussmeter is a desktop instrument designed for magnetic field measurement in manufacturing, quality control, and R&D applications. It features a 2-line by 20-character LCD display, autoranging from 35 mG to 350 kG, and basic DC accuracy of ±0.20% with resolution to 4¾ digits. It supports DC to 10 kHz AC measurements with narrow and wide band filtering, max hold, relative mode, and probe field compensation. A built-in relay and alarm system provide pass/fail sorting with audible and visual indicators. The instrument includes a standard Lake Shore Hall probe, a USB interface emulating RS-232 at 57,600 baud, and a monitor output offering a ±3.5 V analog signal proportional to the measured field. It measures 216 mm W × 89 mm H × 318 mm D and weighs 2.1 kg, with CE and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Gaussmeter - Model 425 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Gaussmeter
Model 425
Gaussmeter Model 425
Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and audible alarm features, the Model 425 takes the guesswork out of pass/fail criteria. Additional features including DC to 10 kHz AC frequency response, max hold and relative measurement make the Model 425 the ideal tool for your manufacturing, quality control and R&D flux density measurement applications. For added functionality and value, the Model 425 also includes a standard Lake Shore Hall probe. Put the Model 425 gaussmeter to use with confidence knowing it’s supported by industry leading experts in magnet measurement instrument, sensor, and Hall probe technology. Throughput Throughput involves much more than just the update rate of an instrument. An intuitive menu navigation and keypad, along with overall ease of use are equally important. The Model 425 is designed with these qualities in mind. The operation is straightforward, with user display prompts to aid set-up. We understand that time is money! In addition to being user friendly, the automated magnet testing and sorting features of the Model 425 streamline sorting and testing operations. In addition, hot swapping of Hall probes allows you to switch probe types without powering the instrument off and back on. These features support increased productivity, allowing you to spend less time setting up your instrument and more time working on the task at hand. DC measurement mode Static or slowly changing fields are measured in DC mode. In this mode, the Model 425 uses probe field compensation to correct for probe nonlinearities, resulting in a DC accuracy to ±0.20%. Measurement resolution is enhanced with internal filtering, allowing resolution to 4¾ digits with reading rates to 30 readings per second over the USB interface. AC measurement mode In addition to the DC measurement mode, the Model 425 offers an AC measurement mode for measuring periodic AC fields. The instrument provides an overall frequency range of 10 Hz to 10 kHz and is equipped with both narrow and wide band frequency modes. While in narrow band mode, frequencies above 400 Hz are filtered out for improved measurement performance. Model 425 Features Field ranges from 350 mG to 350 kG DC measurement resolution to 4¾ digits (1 part of ±35,000) Basic DC accuracy of ±0.20% DC to 10 kHz AC frequency USB interface Large liquid crystal display Sort function (displays pass/fail message) Alarm with relay Standard probe included Standard and custom probes available CE mark certification

Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and audible alarm features, the Model 425 takes the guesswork out of pass/fail criteria. Additional features including DC to 10 kHz AC frequency response, max hold and relative measurement make the Model 425 the ideal tool for your manufacturing, quality control and R&D flux density measurement applications. For added functionality and value, the Model 425 also includes a standard Lake Shore Hall probe. Put the Model 425 gaussmeter to use with confidence knowing it’s supported by industry leading experts in magnet measurement instrument, sensor, and Hall probe technology.

Throughput

Throughput involves much more than just the update rate of an instrument. An intuitive menu navigation and keypad, along with overall ease of use are equally important. The Model 425 is designed with these qualities in mind. The operation is straightforward, with user display prompts to aid set-up. We understand that time is money! In addition to being user friendly, the automated magnet testing and sorting features of the Model 425 streamline sorting and testing operations. In addition, hot swapping of Hall probes allows you to switch probe types without powering the instrument off and back on. These features support increased productivity, allowing you to spend less time setting up your instrument and more time working on the task at hand.

DC measurement mode

Static or slowly changing fields are measured in DC mode. In this mode, the Model 425 uses probe field compensation to correct for probe nonlinearities, resulting in a DC accuracy to ±0.20%. Measurement resolution is enhanced with internal filtering, allowing resolution to 4¾ digits with reading rates to 30 readings per second over the USB interface.

AC measurement mode

In addition to the DC measurement mode, the Model 425 offers an AC measurement mode for measuring periodic AC fields. The instrument provides an overall frequency range of 10 Hz to 10 kHz and is equipped with both narrow and wide band frequency modes. While in narrow band mode, frequencies above 400 Hz are filtered out for improved measurement performance.

Model 425 Features

  • Field ranges from 350 mG to 350 kG
  • DC measurement resolution to 4¾ digits (1 part of ±35,000)
  • Basic DC accuracy of ±0.20%
  • DC to 10 kHz AC frequency
  • USB interface
  • Large liquid crystal display
  • Sort function (displays pass/fail message)
  • Alarm with relay
  • Standard probe included
  • Standard and custom probes available
  • CE mark certification
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Magnetic Field Instruments
Product Number Model 425
Product Name Gaussmeter
Device Type Gaussmeter (Tesla Meter)
Technology Hall Effect
Form Factor Desktop / Module
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

InAs and GaAs Hall Sensors -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Handheld
View Details
Superconducting Magnet Systems - SuperOptiMag - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
Helmholtz Coils - FH-2.5 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
Multi-axis Teslameter - F71 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Technology Hall Effect
Form Factor Handheld; Desktop / Module
View Details