Lake Shore Cryotronics, Inc. Datasheets for Magnetic Field Instruments
Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux.
Magnetic Field Instruments: Learn more
| Product Name | Notes |
|---|---|
| OptiMag superconducting magnet systems — OM Series Standard OptiMag systems (OM series) feature magnetic fields of 6 to 9 T, sample tube diameters of 1.25 in to 1.75 in, a... | |
| SuperOptiMag superconducting magnet systems — SOM, SOM2 Series The classic SuperOptiMag (SOM) systems provide optical access through the Dewar vacuum into the high field region of a split superconducting magnet. | |
| SuperVariMag superconducting magnet systems — SVM Series The standard SuperVariMag systems offer magnetic fields of 6 to 9 T (niobium-titanium coils) and 10 to 14 T (niobium-tin coils), sample tubes... | |
| A new approach to Hall measurement The MeasureReady M91 is a revolutionary, all‑in-one Hall analysis instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in... | |
| CS Series modular characterization systems Research platforms that quickly adapt to a wide range of material characterization applications, now and into the future. MCS-EMP electromagnet platform features Key features Variable... | |
| Advanced measurement performance The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation... | |
| Features of Helmholtz Coils (Magnet Moment Measurement) Inspection and research of magnets (measure moment) Calibration accuracy of 0.5% Single and 2-axis configurations with 2.5 in, 6 in and 12 in... | |
| Features of the 8400 Series Ideal for variable temperature measurement and mobilities from 1 to 106 cm2/V s Optional AC field extends mobility measurement range down to 10-3 cm2/V s Maximum DC... | |
| FP Series Hall probe features Wide field range—suited for everything from earth-field to the world’s strongest electromagnets 2Dex™ sensors with tiny active area of just 0.1 mm2 for more... | |
| InAs and GaAs Hall Sensor Features Multiple packages available Options for high stability or sensitivity Compatible with Lake Shore 400 Series gaussmeters Hall effect sensors provide a convenient method for... | |
| An advanced tool designed primarily for use in industrial and measurement systems settings, the Model 480 Fluxmeter measures total flux from which B, flux density, and/or H, magnetic field strength,... | |
| By default, each probe has a 2 m long cable (except Model 410 and cryogenic probes). Also available: 3 m, 6 m, 10 m, 20 m, and 30 m lengths. | |
| Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and... | |
| Lake Shore offers four Helmholtz coils for field standards: 2.5 in, 6 in, and 12 in diameter single axis, and the MH-2X-10 double axis coil. Features Standard field coil (field... | |
| Lake Shore combined the technical advantages of digital signal processing with over a decade of experience in precision magnetic field measurements to produce the first commercial digital signal processor (DSP) based... | |
| Perfect for measuring magnetic fields in a wide variety of applications, the new Lake Shore Cryotronics F71 and F41 teslameters with FP Series probes offer a new level of precision,... | |
| These specialized hand-held search coil probes are optimized for measuring magnets fixed in an assembly or mounted in a narrow gap. They offer particular utility in applications where it is... | |
| We are pleased to offer cryogen-free superconducting magnet systems for both optical and non-optical applications. These systems are offered in both room temperature bore configurations and variable temperature integrated configurations... |