Lake Shore Cryotronics, Inc. Modular Characterization Systems- Electromagnet Platform MeasureReady™ MCS-EMP

Description
CS Series modular characterization systems Research platforms that quickly adapt to a wide range of material characterization applications, now and into the future. MCS-EMP electromagnet platform features Key features Variable magnetic fields to over 3 T Low-noise 4-quadrant power supply Integrated teslameter for closed-loop field control MeasureLINK™-MCS control software license and script library Measurement options Fully-integrated measurement modules, e.g., Hall effect Measurement instrumentation Variable temperature Sample holders Ferromagnetic resonance (FMR)* Typical applications Electronic/electro-t ransport measurements Magnetic/magneto-tra nsport measurements Specialized, customer-built measurements *CPW, Helmholtz coils, cables, and FMR instrument from NanOsc Instruments AB required The multi-purpose MCS-EMP electromagnet platform provides all of the essential components required for automated, variable field experiments. Each MCS-EMP builds on a 4-inch or 7-inch electromagnet with pole caps, magnet base, and pedestal. Magnets feature ExactGAP™ precision-settable sample gaps. 2-inch pole caps are standard on the 4-inch MCS‑EMP, and convertible 4-inch/2-inch caps are standard on the 7-inch MCS-EMP. Optical access is optional. Included with each MCS-EMP: 4 in or 7 in electromagnet Electromagnet system controller (ESC): High-reliability linear magnet power supply (643 or 648) F71 multi-axis teslameter and single-axis field-monitoring probe PC with installed MeasureLINK-MCS control software Equipment console MCS-EMP choices: GlideLOCK option mount only Variable temperature control with GlideLOCK mount Optical bore
Request a Quote
Description
CS Series modular characterization systems Research platforms that quickly adapt to a wide range of material characterization applications, now and into the future. MCS-EMP electromagnet platform features Key features Variable magnetic fields to over 3 T Low-noise 4-quadrant power supply Integrated teslameter for closed-loop field control MeasureLINK™-MCS control software license and script library Measurement options Fully-integrated measurement modules, e.g., Hall effect Measurement instrumentation Variable temperature Sample holders Ferromagnetic resonance (FMR)* Typical applications Electronic/electro-t ransport measurements Magnetic/magneto-tra nsport measurements Specialized, customer-built measurements *CPW, Helmholtz coils, cables, and FMR instrument from NanOsc Instruments AB required The multi-purpose MCS-EMP electromagnet platform provides all of the essential components required for automated, variable field experiments. Each MCS-EMP builds on a 4-inch or 7-inch electromagnet with pole caps, magnet base, and pedestal. Magnets feature ExactGAP™ precision-settable sample gaps. 2-inch pole caps are standard on the 4-inch MCS‑EMP, and convertible 4-inch/2-inch caps are standard on the 7-inch MCS-EMP. Optical access is optional. Included with each MCS-EMP: 4 in or 7 in electromagnet Electromagnet system controller (ESC): High-reliability linear magnet power supply (643 or 648) F71 multi-axis teslameter and single-axis field-monitoring probe PC with installed MeasureLINK-MCS control software Equipment console MCS-EMP choices: GlideLOCK option mount only Variable temperature control with GlideLOCK mount Optical bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Characterization Systems- Electromagnet Platform - MeasureReady™ MCS-EMP - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Modular Characterization Systems- Electromagnet Platform
MeasureReady™ MCS-EMP
Modular Characterization Systems- Electromagnet Platform MeasureReady™ MCS-EMP
CS Series modular characterization systems Research platforms that quickly adapt to a wide range of material characterization applications, now and into the future. MCS-EMP electromagnet platform features Key features Variable magnetic fields to over 3 T Low-noise 4-quadrant power supply Integrated teslameter for closed-loop field control MeasureLINK™-MCS control software license and script library Measurement options Fully-integrated measurement modules, e.g., Hall effect Measurement instrumentation Variable temperature Sample holders Ferromagnetic resonance (FMR)* Typical applications Electronic/electro-t ransport measurements Magnetic/magneto-tra nsport measurements Specialized, customer-built measurements *CPW, Helmholtz coils, cables, and FMR instrument from NanOsc Instruments AB required The multi-purpose MCS-EMP electromagnet platform provides all of the essential components required for automated, variable field experiments. Each MCS-EMP builds on a 4-inch or 7-inch electromagnet with pole caps, magnet base, and pedestal. Magnets feature ExactGAP™ precision-settable sample gaps. 2-inch pole caps are standard on the 4-inch MCS‑EMP, and convertible 4-inch/2-inch caps are standard on the 7-inch MCS-EMP. Optical access is optional. Included with each MCS-EMP: 4 in or 7 in electromagnet Electromagnet system controller (ESC): High-reliability linear magnet power supply (643 or 648) F71 multi-axis teslameter and single-axis field-monitoring probe PC with installed MeasureLINK-MCS control software Equipment console MCS-EMP choices: GlideLOCK option mount only Variable temperature control with GlideLOCK mount Optical bore

CS Series modular characterization systems

Research platforms that quickly adapt to a wide range of material characterization applications, now and into the future.

MCS-EMP electromagnet platform features

Key features

  • Variable magnetic fields to over 3 T
  • Low-noise 4-quadrant power supply
  • Integrated teslameter for closed-loop field control
  • MeasureLINK™-MCS control software license and script library

Measurement options

  • Fully-integrated measurement modules, e.g., Hall effect
  • Measurement instrumentation
  • Variable temperature
  • Sample holders
  • Ferromagnetic resonance (FMR)*

Typical applications

  • Electronic/electro-transport measurements
  • Magnetic/magneto-transport measurements
  • Specialized, customer-built measurements

*CPW, Helmholtz coils, cables, and FMR instrument from NanOsc Instruments AB required

The multi-purpose MCS-EMP electromagnet platform provides all of the essential components required for automated, variable field experiments. Each MCS-EMP builds on a 4-inch or 7-inch electromagnet with pole caps, magnet base, and pedestal. Magnets feature ExactGAP™ precision-settable sample gaps. 2-inch pole caps are standard on the 4-inch MCS‑EMP, and convertible 4-inch/2-inch caps are standard on the 7-inch MCS-EMP. Optical access is optional.

Included with each MCS-EMP:

  • 4 in or 7 in electromagnet
  • Electromagnet system controller (ESC):
  • High-reliability linear magnet power supply (643 or 648)
  • F71 multi-axis teslameter and single-axis field-monitoring probe
  • PC with installed MeasureLINK-MCS control software
  • Equipment console
  • MCS-EMP choices:
    • GlideLOCK option mount only
    • Variable temperature control with GlideLOCK mount
    • Optical bore
Supplier's Site

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Magnetic Field Instruments
Product Number MeasureReady™ MCS-EMP
Product Name Modular Characterization Systems- Electromagnet Platform
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Measurement Controller - FastHall™ M91 - Lake Shore Cryotronics, Inc.
Specs
Device Type Controller
Technology Hall Effect
Form Factor Desktop / Module
View Details
Helmholtz Coils - FH-2.5 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
Helmholtz Coils - MH-12 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
Gaussmeter - Model 425 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Technology Hall Effect
Form Factor Desktop / Module
View Details