Lake Shore Cryotronics, Inc. Superconducting Magnet Systems SuperOptiMag

Description
SuperOptiMag superconducting magnet systems — SOM, SOM2 Series The classic SuperOptiMag (SOM) systems provide optical access through the Dewar vacuum into the high field region of a split superconducting magnet. The SOM-2 Series have square or rectangular bottom sections with windows that are close to the sample. Standard configuration The standard configurations provide large solid angles and fit in laboratories with limited ceiling space. Magnetic fields of 5 to 7 T are standard, and up to 8 T fields can be achieved with an optional Lambda plate. Most systems are supplied with a horizontal magnetic field and optical access both along and perpendicular to the field. This allows investigation of the angular dependence of the magnetic interaction of a sample relative to the magnetic field. The SOM Series are supplied with cylindrical vacuum jackets and are better suited for systems that do not require larger solid angles or for UHV compatible systems as discussed below. The SOM-2 system can also be supplied with a side-loading sample in vacuum configuration (see other configurations) that uses a separate continuous flow cryostat to operate from less than 2 K up to 325 K. This system is supplied with a translation stage that allows sample exchange without disturbing the magnet cryostat. It can also be supplied with an X-Y stage to allow precise positioning of the sample in the high field region, with optional re-entrant bore tubes with windows for microscopy studies at high magnetic fields. Please contact us for further information about these systems. Vertical magnetic field systems are also available and they usually result in a larger sample space, while still offering optical access along two horizontal directions. The small size of the inner windows usually results in very little distortion to any polarized light that enters the sample region. For more critical applications, we also offer strain relief mounting for the vacuum-tight sealed windows in the sample chamber. Optional bottom optical access is available for all these systems. The SOM-2 cryostats have typical static hold times of ~130 h and offer f numbers of 2.0 to 2.5 with a standard sample tube of 1.0 in diameter. The SOM2 systems are ideal for a variety of magneto-optical studies, including magnetic circular dichroism, FTIR spectroscopy, optically detected magnetic resonance, etc. Special systems are also available with larger sample chambers, field homogeneities of ±0.01% or better and larger cryostats are also available. Please contact us for more details.
Request a Quote
Description
SuperOptiMag superconducting magnet systems — SOM, SOM2 Series The classic SuperOptiMag (SOM) systems provide optical access through the Dewar vacuum into the high field region of a split superconducting magnet. The SOM-2 Series have square or rectangular bottom sections with windows that are close to the sample. Standard configuration The standard configurations provide large solid angles and fit in laboratories with limited ceiling space. Magnetic fields of 5 to 7 T are standard, and up to 8 T fields can be achieved with an optional Lambda plate. Most systems are supplied with a horizontal magnetic field and optical access both along and perpendicular to the field. This allows investigation of the angular dependence of the magnetic interaction of a sample relative to the magnetic field. The SOM Series are supplied with cylindrical vacuum jackets and are better suited for systems that do not require larger solid angles or for UHV compatible systems as discussed below. The SOM-2 system can also be supplied with a side-loading sample in vacuum configuration (see other configurations) that uses a separate continuous flow cryostat to operate from less than 2 K up to 325 K. This system is supplied with a translation stage that allows sample exchange without disturbing the magnet cryostat. It can also be supplied with an X-Y stage to allow precise positioning of the sample in the high field region, with optional re-entrant bore tubes with windows for microscopy studies at high magnetic fields. Please contact us for further information about these systems. Vertical magnetic field systems are also available and they usually result in a larger sample space, while still offering optical access along two horizontal directions. The small size of the inner windows usually results in very little distortion to any polarized light that enters the sample region. For more critical applications, we also offer strain relief mounting for the vacuum-tight sealed windows in the sample chamber. Optional bottom optical access is available for all these systems. The SOM-2 cryostats have typical static hold times of ~130 h and offer f numbers of 2.0 to 2.5 with a standard sample tube of 1.0 in diameter. The SOM2 systems are ideal for a variety of magneto-optical studies, including magnetic circular dichroism, FTIR spectroscopy, optically detected magnetic resonance, etc. Special systems are also available with larger sample chambers, field homogeneities of ±0.01% or better and larger cryostats are also available. Please contact us for more details.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Superconducting Magnet Systems - SuperOptiMag - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Superconducting Magnet Systems
SuperOptiMag
Superconducting Magnet Systems SuperOptiMag
SuperOptiMag superconducting magnet systems — SOM, SOM2 Series The classic SuperOptiMag (SOM) systems provide optical access through the Dewar vacuum into the high field region of a split superconducting magnet. The SOM-2 Series have square or rectangular bottom sections with windows that are close to the sample. Standard configuration The standard configurations provide large solid angles and fit in laboratories with limited ceiling space. Magnetic fields of 5 to 7 T are standard, and up to 8 T fields can be achieved with an optional Lambda plate. Most systems are supplied with a horizontal magnetic field and optical access both along and perpendicular to the field. This allows investigation of the angular dependence of the magnetic interaction of a sample relative to the magnetic field. The SOM Series are supplied with cylindrical vacuum jackets and are better suited for systems that do not require larger solid angles or for UHV compatible systems as discussed below. The SOM-2 system can also be supplied with a side-loading sample in vacuum configuration (see other configurations) that uses a separate continuous flow cryostat to operate from less than 2 K up to 325 K. This system is supplied with a translation stage that allows sample exchange without disturbing the magnet cryostat. It can also be supplied with an X-Y stage to allow precise positioning of the sample in the high field region, with optional re-entrant bore tubes with windows for microscopy studies at high magnetic fields. Please contact us for further information about these systems. Vertical magnetic field systems are also available and they usually result in a larger sample space, while still offering optical access along two horizontal directions. The small size of the inner windows usually results in very little distortion to any polarized light that enters the sample region. For more critical applications, we also offer strain relief mounting for the vacuum-tight sealed windows in the sample chamber. Optional bottom optical access is available for all these systems. The SOM-2 cryostats have typical static hold times of ~130 h and offer f numbers of 2.0 to 2.5 with a standard sample tube of 1.0 in diameter. The SOM2 systems are ideal for a variety of magneto-optical studies, including magnetic circular dichroism, FTIR spectroscopy, optically detected magnetic resonance, etc. Special systems are also available with larger sample chambers, field homogeneities of ±0.01% or better and larger cryostats are also available. Please contact us for more details.

SuperOptiMag superconducting magnet systems — SOM, SOM2 Series

The classic SuperOptiMag (SOM) systems provide optical access through the Dewar vacuum into the high field region of a split superconducting magnet. The SOM-2 Series have square or rectangular bottom sections with windows that are close to the sample.

Standard configuration

The standard configurations provide large solid angles and fit in laboratories with limited ceiling space. Magnetic fields of 5 to 7 T are standard, and up to 8 T fields can be achieved with an optional Lambda plate. Most systems are supplied with a horizontal magnetic field and optical access both along and perpendicular to the field. This allows investigation of the angular dependence of the magnetic interaction of a sample relative to the magnetic field. The SOM Series are supplied with cylindrical vacuum jackets and are better suited for systems that do not require larger solid angles or for UHV compatible systems as discussed below.

The SOM-2 system can also be supplied with a side-loading sample in vacuum configuration (see other configurations) that uses a separate continuous flow cryostat to operate from less than 2 K up to 325 K. This system is supplied with a translation stage that allows sample exchange without disturbing the magnet cryostat. It can also be supplied with an X-Y stage to allow precise positioning of the sample in the high field region, with optional re-entrant bore tubes with windows for microscopy studies at high magnetic fields. Please contact us for further information about these systems.

Vertical magnetic field systems are also available and they usually result in a larger sample space, while still offering optical access along two horizontal directions. The small size of the inner windows usually results in very little distortion to any polarized light that enters the sample region. For more critical applications, we also offer strain relief mounting for the vacuum-tight sealed windows in the sample chamber. Optional bottom optical access is available for all these systems.

The SOM-2 cryostats have typical static hold times of ~130 h and offer f numbers of 2.0 to 2.5 with a standard sample tube of 1.0 in diameter. The SOM2 systems are ideal for a variety of magneto-optical studies, including magnetic circular dichroism, FTIR spectroscopy, optically detected magnetic resonance, etc. Special systems are also available with larger sample chambers, field homogeneities of ±0.01% or better and larger cryostats are also available. Please contact us for more details.

Supplier's Site

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Magnetic Field Instruments
Product Number SuperOptiMag
Product Name Superconducting Magnet Systems
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

InAs and GaAs Hall Sensors -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Handheld
View Details
Hall Probes - 400 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Handheld
View Details
Superconducting Magnet Systems - DryMag™ - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
Helmholtz Coils - FH-6 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details