The LB5975W is a True-RMS power sensor designed for RF and microwave applications with a WR-15 connector, operating from 50 GHz to 75 GHz. It measures power from -50 dBm to +18 dBm with a typical VSWR of 1.7:1 and 5.36% total RSS error. The sensor features thermally stable operation with no user zeroing required, and supports USBTMC and USB HID interfaces, with optional SPI and I2C for embedded applications. It complies with IEEE 488.2 SCPI command standards and is compatible with Agilent U2000 sensors. The package includes a WR-15 connector and measures 1.25 inches long, 0.75 inches wide, and 0.38 inches high. Recommended calibration cycle is one year.
The LB5975W is a high accuracy, RF & Microwave Power Sensor for general purpose waveguide applications using a WR-15 connector. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich PMA-12 Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Add Option SPI which includes both SPI and I2C interfaces, in addition to its USB interface. Recommended for average power measurements on signals with any modulation type. The sensor is useful for applications such as automotive, SATCOM, security scanners.
| LadyBug Technologies LLC | |
|---|---|
| Product Category | RF Power Meters |
| Product Number | LB5975W |
| Product Name | True RMS Power Sensors |
| Options & Features | Triggering |