The LB5912A is a high-accuracy True-RMS power sensor designed for general-purpose RF and microwave power measurements from 1 MHz to 12.5 GHz, with a calibrated dynamic range of -60 dBm to +26 dBm. It features a Type-N male connector, <1.28:1 typical VSWR, and thermally stable performance that eliminates the need for user zeroing or calibration. The sensor offers USBTMC and USB HID interfaces, supports the IEEE 488.2 SCPI command set, and is compatible with Agilent U2000 sensors. Optional SPI/I2C interfaces and unattended operation with internal real-time clock and non-volatile memory storage are available. It includes PMA-12 software for measurement and analysis, and operates without drift over a 0°C to 55°C temperature range. The physical dimensions are not specified beyond a tolerance of ±0.063" for outline drawings.
The LB5912A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications.
Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
| LadyBug Technologies LLC | |
|---|---|
| Product Category | RF Power Meters |
| Product Number | LB5912A |
| Product Name | True RMS Power Sensors |
| Output Interface | Universal Serial Bus |