The LB466A series consists of thermocouple power monitors designed for accurate RF power measurement with true-RMS response and inherent thermal stability. The units feature a metrology-grade connector, operate over a frequency range of 10 MHz to 20 GHz, and have a 50 Ohm input impedance. The VSWR is 1.5:1, with linearity accuracy of ±1.5% of full scale and a dynamic range customizable from 10 dB to 30 dB. The maximum peak RF input level is 10 watts. DC output is available in voltage (0 to 1 V) or current (0 to 1 mA) modes. The operating and storage temperature range is -40 °C to +80 °C, with humidity tolerance of 15% to 100% non-condensing. Connector types include Type-N, SMA, and 3.5 mm, with other options available. The device is suitable for both new and legacy systems.
Features • Inherent thermal stability • Metrology grade connector • Modern thermocouple detector • True-RMS average response • Customizable • Recommended for new designs • Suitable for use in legacy systems
| LadyBug Technologies LLC | |
|---|---|
| Product Category | RF Power Meters |
| Product Number | LB466A |
| Product Name | Thermocouple Power Monitor |
| dBm Measurement Range | 10 to 30 dBm |