LJ Star LED Stainless Steel Sight Glass Luminaire USL 13/33 LumiStar365UV™

Description
The LumiStar365UV is the world’s brightest compact UV-LED luminaire: The ultra-bright LED provides 4.6 Watts of 365nm UV light with an internal reflector which delivers an ASME compliant 5mW/cm2 at 15 inches; 365nm UV intensity. Unlike mercury bulbs, the filtered light ensures a tight spectrum of emitted UV light and eliminates all emitted visible light for easier identification than UV fluorescents. This LED version is a safer alternative and easier disposal than mercury bulbs (RoHS compliant) and is also capable of continuous operation. Features include cool operation with temperature-based current limiting and automatic dimming with over temperature shutdown. These LED lights provide long service life and are vibration and impact resistant with no IR heat radiation emitted into process vessel (cold light output).
Description
The LumiStar365UV is the world’s brightest compact UV-LED luminaire: The ultra-bright LED provides 4.6 Watts of 365nm UV light with an internal reflector which delivers an ASME compliant 5mW/cm2 at 15 inches; 365nm UV intensity. Unlike mercury bulbs, the filtered light ensures a tight spectrum of emitted UV light and eliminates all emitted visible light for easier identification than UV fluorescents. This LED version is a safer alternative and easier disposal than mercury bulbs (RoHS compliant) and is also capable of continuous operation. Features include cool operation with temperature-based current limiting and automatic dimming with over temperature shutdown. These LED lights provide long service life and are vibration and impact resistant with no IR heat radiation emitted into process vessel (cold light output).

Suppliers

Company
Product
Description
Supplier Links
LED Stainless Steel Sight Glass Luminaire USL 13/33 - LumiStar365UV™ - LJ Star
Twinsburg, OH, United States
LED Stainless Steel Sight Glass Luminaire USL 13/33
LumiStar365UV™
LED Stainless Steel Sight Glass Luminaire USL 13/33 LumiStar365UV™
The LumiStar365UV is the world’s brightest compact UV-LED luminaire: The ultra-bright LED provides 4.6 Watts of 365nm UV light with an internal reflector which delivers an ASME compliant 5mW/cm2 at 15 inches; 365nm UV intensity. Unlike mercury bulbs, the filtered light ensures a tight spectrum of emitted UV light and eliminates all emitted visible light for easier identification than UV fluorescents. This LED version is a safer alternative and easier disposal than mercury bulbs (RoHS compliant) and is also capable of continuous operation. Features include cool operation with temperature-based current limiting and automatic dimming with over temperature shutdown. These LED lights provide long service life and are vibration and impact resistant with no IR heat radiation emitted into process vessel (cold light output).

The LumiStar365UV is the world’s brightest compact UV-LED luminaire: The ultra-bright LED provides 4.6 Watts of 365nm UV light with an internal reflector which delivers an ASME compliant 5mW/cm2 at 15 inches; 365nm UV intensity. Unlike mercury bulbs, the filtered light ensures a tight spectrum of emitted UV light and eliminates all emitted visible light for easier identification than UV fluorescents.

This LED version is a safer alternative and easier disposal than mercury bulbs (RoHS compliant) and is also capable of continuous operation. Features include cool operation with temperature-based current limiting and automatic dimming with over temperature shutdown. These LED lights provide long service life and are vibration and impact resistant with no IR heat radiation emitted into process vessel (cold light output).

Supplier's Site

Technical Specifications

  LJ Star
Product Category Illuminators
Product Number LumiStar365UV™
Product Name LED Stainless Steel Sight Glass Luminaire USL 13/33
Illumination Type Spot; UV
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Light for Inline Sight Glasses - LumiFlo® - LJ Star
Specs
Light Source Light Emitting Diode
Voltage 24 volts
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Miniature Light Source - MS-24 - Optim LLC.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details