Fiberscope.net by MEDIT "Spark" LED light source Spark LED

Description
MEDIT’s “SPARK” LED light source is specially designed for growing demands in the NDT industry. It utilizes a newly designed LED chip which is combined with a specialized focal lens to produce 15% more light intensity then the most powerful light sources in the class. The body is composed of high grade aluminum with an anodized finish. Thanks to the specialized design heat given off buy the LED element is evenly dispersed to the surface. Effectively retaining any heat internally making the inspection process more comfortable. For power the “Spark” LED uses 3 standard AAA batteries, which can easily be purchased globally, or in rechargeable form, Ni-MH, Li-ion, or Alkaline, if you want to use continually. Portable and easy-to-operate the “Spark” LED light source is a must-have for routine remote visual inspections.
Description
MEDIT’s “SPARK” LED light source is specially designed for growing demands in the NDT industry. It utilizes a newly designed LED chip which is combined with a specialized focal lens to produce 15% more light intensity then the most powerful light sources in the class. The body is composed of high grade aluminum with an anodized finish. Thanks to the specialized design heat given off buy the LED element is evenly dispersed to the surface. Effectively retaining any heat internally making the inspection process more comfortable. For power the “Spark” LED uses 3 standard AAA batteries, which can easily be purchased globally, or in rechargeable form, Ni-MH, Li-ion, or Alkaline, if you want to use continually. Portable and easy-to-operate the “Spark” LED light source is a must-have for routine remote visual inspections.

Suppliers

Company
Product
Description
Supplier Links
Winnipeg, Manitoba, Canada
"Spark" LED light source
Spark LED
"Spark" LED light source Spark LED
MEDIT’s “SPARK” LED light source is specially designed for growing demands in the NDT industry. It utilizes a newly designed LED chip which is combined with a specialized focal lens to produce 15% more light intensity then the most powerful light sources in the class. The body is composed of high grade aluminum with an anodized finish. Thanks to the specialized design heat given off buy the LED element is evenly dispersed to the surface. Effectively retaining any heat internally making the inspection process more comfortable. For power the “Spark” LED uses 3 standard AAA batteries, which can easily be purchased globally, or in rechargeable form, Ni-MH, Li-ion, or Alkaline, if you want to use continually. Portable and easy-to-operate the “Spark” LED light source is a must-have for routine remote visual inspections.

MEDIT’s “SPARK” LED light source is specially designed for growing demands in the NDT industry. It utilizes a newly designed LED chip which is combined with a specialized focal lens to produce 15% more light intensity then the most powerful light sources in the class.
The body is composed of high grade aluminum with an anodized finish. Thanks to the specialized design heat given off buy the LED element is evenly dispersed to the surface. Effectively retaining any heat internally making the inspection process more comfortable.
For power the “Spark” LED uses 3 standard AAA batteries, which can easily be purchased globally, or in rechargeable form, Ni-MH, Li-ion, or Alkaline, if you want to use continually.
Portable and easy-to-operate the “Spark” LED light source is a must-have for routine remote visual inspections.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Illuminators
Product Number Spark LED
Product Name "Spark" LED light source
Light Source Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - LA-50-1 - Image Labs International
Image Labs International
Specs
Illumination Type Line
Light Source Light Emitting Diode; Lamp
Lifetime 50000 hours
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details
MetaBright™ High Power Line Light 5 inch - MB-LL206 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details