LJ Star Datasheets for Illuminators

Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more

Product Name Notes
A powerful yet compact illumination system for sterile processing equipment provides up to 150 watts of adjustable illumination while allowing viewing through the same window. These unique combination units incorporate...
Application: For safe use in hazardous areas of zones 1, 2, 21 and 22 (gas and dust). This Lumistar version has an extremely small design and powerful light output. •
Cordless tank illuminating device offers high performance in a powerful, miniaturized, detachable light port. In sharp contrast to other larger tank lights requiring extension cords, wiring and electrical outlets, the...
For illuminating liquid level gages and rectangular weld pad sight glasses, the Series REL 01 provides illumination of liquids normally difficult to see. This light easily attaches to existing units...
Introducing the LumiFlo® LED light for inline sight glasses, an innovative hands-free solution exclusive to LJ Star. The LumiFlo® light can be easily attached to most inline full view sight...
LumiStar1000 is the world’s brightest compact sight glass luminaire: it is two times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 1000...
LumiStar2000 is the world’s brightest mid-size sight glass luminaire: LED luminaire is three times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides...
LumiStar3000 is the world’s brightest sight glass luminaire: LED luminaire is four times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 3000...
Rated EEx d, de…, IIC T3… T4 for all explosion classes, the USL06-Ex Luminaire is an apt replacement for much bulkier explosion-proof light sources for sight glasses and ports 3...
Safe high-intensity illumination for sight glasses, ports, or general applications in hazardous (classified) locations. For specific-area illumination or the illumination of sight glasses or Visual Flow Indicators, the Lumiglas Model...
The Lumi-View 35™ fiber optic light is a powerful yet compact illumination system for sterile processing equipment providing up to 50 watts of illumination while allowing viewing through the same...
The Lumiglas Lumiflex is a fiber-optic-light and sight-glass combo. It allows the light source to be placed between 1-1/2 and 5 feet, or even more, away from the actual sight...
The LumiStar365UV is the world’s brightest compact UV-LED luminaire: The ultra-bright LED provides 4.6 Watts of 365nm UV light with an internal reflector which delivers an ASME compliant 5mW/cm2 at...
The new Lumiglas Explosion-Proof Light Model USL08LED-EX represents a clear performance upgrade to one of the industry's most widely used explosion-proof lights, providing powerful and reliable lighting for even the...
The Series ASL/ESL55-EX, an LED luminaire that can be used with a sight glass in hazardous areas, reducing maintenance costs and allows companies to meet green initiatives. Before now, the...
This explosion-proof, corrosion resistant, stainless steel, stand-alone luminaire is ideally suited as a source of glare-free illumination in combined sight/light glass (single port) arrangements or with separate glasses for viewing...
This super-compact sight glass luminaire is applicable for combination view/sight glass (single port version) or separate light and sight glass (dual-port version). It is designed to give glare-free illumination with...