LJ Star Compact sight glass luminaire LumiStar1000™

Description
LumiStar1000 is the world’s brightest compact sight glass luminaire: it is two times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 1000 lumens at full brightness, two times the light output than a typical 100-Watt halogen light. The total internal reflection (TIR) lens with 23-degree beam angle, is ideal for vessel illumination through a sight glass with maximum light output and less than 5% loss of light output. The light is capable of continuous operation and emits cool white, 5500K color temperature, optimized for stainless steel vessels. The light is designed for cool operation equipped with temperature-based current limiting and automatic dimming; over temperature shutdown. The LEDs have a long service life and are vibration and impact resistant. No heat radiation is directed into the process vessel (cold light output). The housing is available with a mounting bracket (USL13 Light) or a sanitary clamp connection (USL33 Light).
Datasheet
Description
LumiStar1000 is the world’s brightest compact sight glass luminaire: it is two times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 1000 lumens at full brightness, two times the light output than a typical 100-Watt halogen light. The total internal reflection (TIR) lens with 23-degree beam angle, is ideal for vessel illumination through a sight glass with maximum light output and less than 5% loss of light output. The light is capable of continuous operation and emits cool white, 5500K color temperature, optimized for stainless steel vessels. The light is designed for cool operation equipped with temperature-based current limiting and automatic dimming; over temperature shutdown. The LEDs have a long service life and are vibration and impact resistant. No heat radiation is directed into the process vessel (cold light output). The housing is available with a mounting bracket (USL13 Light) or a sanitary clamp connection (USL33 Light).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact sight glass luminaire - LumiStar1000™ - LJ Star
Twinsburg, OH, United States
Compact sight glass luminaire
LumiStar1000™
Compact sight glass luminaire LumiStar1000™
LumiStar1000 is the world’s brightest compact sight glass luminaire: it is two times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 1000 lumens at full brightness, two times the light output than a typical 100-Watt halogen light. The total internal reflection (TIR) lens with 23-degree beam angle, is ideal for vessel illumination through a sight glass with maximum light output and less than 5% loss of light output. The light is capable of continuous operation and emits cool white, 5500K color temperature, optimized for stainless steel vessels. The light is designed for cool operation equipped with temperature-based current limiting and automatic dimming; over temperature shutdown. The LEDs have a long service life and are vibration and impact resistant. No heat radiation is directed into the process vessel (cold light output). The housing is available with a mounting bracket (USL13 Light) or a sanitary clamp connection (USL33 Light).

LumiStar1000 is the world’s brightest compact sight glass luminaire: it is two times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 1000 lumens at full brightness, two times the light output than a typical 100-Watt halogen light. The total internal reflection (TIR) lens with 23-degree beam angle, is ideal for vessel illumination through a sight glass with maximum light output and less than 5% loss of light output. The light is capable of continuous operation and emits cool white, 5500K color temperature, optimized for stainless steel vessels.

The light is designed for cool operation equipped with temperature-based current limiting and automatic dimming; over temperature shutdown. The LEDs have a long service life and are vibration and impact resistant. No heat radiation is directed into the process vessel (cold light output). The housing is available with a mounting bracket (USL13 Light) or a sanitary clamp connection (USL33 Light).

Supplier's Site Datasheet

Technical Specifications

  LJ Star
Product Category Illuminators
Product Number LumiStar1000™
Product Name Compact sight glass luminaire
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Light module with high light output and limited dimensions - RFFM-1121 & RFFM-1122 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5200 to 6200 K
View Details
Fiber Optic Light for High Intensity Sight and Light Combo -  - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details