Lumileds LED White Lighting L128-2780EA3500005

Description
LED LUXEON WARM WHT 2700K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 2700K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-2780EA3500005TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2700K 1411

LED LUXEON WARM WHT 2700K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-2780EA3500005
High Power LEDs - White L128-2780EA3500005
High Power LEDs - White White 2700K

High Power LEDs - White White 2700K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-2780EA3500005TR-ND L128-2780EA3500005
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers