Broadcom Inc. 3W Mini High Power LED (High CRI) ASMT-JY33-NSTJ1

Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which delivers high flux output and possesses high color rendering index. This device can handle high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet
Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which delivers high flux output and possesses high color rendering index. This device can handle high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
San Jose, CA, USA
3W Mini High Power LED (High CRI)
ASMT-JY33-NSTJ1
3W Mini High Power LED (High CRI) ASMT-JY33-NSTJ1
The 3W Mini Power LED Light Source is a high performance energy efficient device which delivers high flux output and possesses high color rendering index. This device can handle high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

The 3W Mini Power LED Light Source is a high performance energy efficient device which delivers high flux output and possesses high color rendering index. This device can handle high driving current. Option with electrically isolated metal slug is also available.
The White Mini Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint.
The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

Supplier's Site
Led Lighting - LED Lighting - White - ASMT-JY33-NSTJ1 - 861972-ASMT-JY33-NSTJ1 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - ASMT-JY33-NSTJ1
861972-ASMT-JY33-NSTJ1
Led Lighting - LED Lighting - White - ASMT-JY33-NSTJ1 861972-ASMT-JY33-NSTJ1
Manufacturer: Broadcom Limited Win Source Part Number: 861972-ASMT-JY33-NST J1 Series: ASMT-Jx3x Features: LED Lighting series White, Warm 3050K (2850K ~ 3250K) 3.2V 350mA 140° 1616 (4040 Metric) Package: Reel - TR Package: 1616 (4040 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: ASMT-JY33 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 861972-ASMT-JY33-NSTJ1
Series: ASMT-Jx3x
Features: LED Lighting series White, Warm 3050K (2850K ~ 3250K) 3.2V 350mA 140° 1616 (4040 Metric)
Package: Reel - TR
Package: 1616 (4040 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ASMT-JY33
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-JY33-NSTJ1 861972-ASMT-JY33-NSTJ1
Product Name 3W Mini High Power LED (High CRI) Led Lighting - LED Lighting - White - ASMT-JY33-NSTJ1
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3D2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5000 K
View Details
4 suppliers