Kipp & Zonen, Inc. Pyrgeometer SGR4

Description
The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Calculated LW downward radiation output RS-485 Modbus® communication No change of desiccant for 10 years 5 year warranty (*) SGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180º field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. SGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. The SGR4 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SGR4 with the CVF4 ventilation unit. The SGR4 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long-wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR4 is extremely robust and comes with 5 years warranty (*). Thanks to standardized output and connections of every SGR4, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Calculated LW downward radiation output RS-485 Modbus® communication No change of desiccant for 10 years 5 year warranty (*) SGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180º field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. SGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. The SGR4 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SGR4 with the CVF4 ventilation unit. The SGR4 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long-wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR4 is extremely robust and comes with 5 years warranty (*). Thanks to standardized output and connections of every SGR4, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrgeometer - SGR4 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyrgeometer
SGR4
Pyrgeometer SGR4
The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Calculated LW downward radiation output RS-485 Modbus® communication No change of desiccant for 10 years 5 year warranty (*) SGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180º field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. SGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. The SGR4 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SGR4 with the CVF4 ventilation unit. The SGR4 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long-wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR4 is extremely robust and comes with 5 years warranty (*). Thanks to standardized output and connections of every SGR4, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • The best scientific pyrgeometer currently available
  • Low temperature dependence of sensitivity
  • Very low window heating
  • Calculated LW downward radiation output
  • RS-485 Modbus® communication
  • No change of desiccant for 10 years
  • 5 year warranty (*)

SGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180º field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. SGR4 can be fitted with the CVF4 ventilation unit to further improve its performance.

The SGR4 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly.

The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SGR4 with the CVF4 ventilation unit.

The SGR4 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long-wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR4 is extremely robust and comes with 5 years warranty (*).

Thanks to standardized output and connections of every SGR4, exchanging instruments for recalibration is easy.

SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SGR4
Product Name Pyrgeometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Interface Options Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
View Details
Anemometer - CS-810 - Clark Solutions
Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display; Video Display (CRT etc.)
View Details
Pyranometer - CMP22 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 200 to 3600 nm (2000 to 36000 Å)
View Details