Kipp & Zonen, Inc. Pyranometer CMP22

Description
Negligible thermal gradient zero-offset Lowest zero-offset due to FIR radiation Broad spectral range 200 to 3600 nm Directional error < 5 W/m² 5 year warranty (*) CMP22 has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional error is reduced below 5 W/m². Kipp & Zonen is confident that CMP22 is the best pyranometer currently available. CMP22 has individually optimised temperature compensation and a standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
Negligible thermal gradient zero-offset Lowest zero-offset due to FIR radiation Broad spectral range 200 to 3600 nm Directional error < 5 W/m² 5 year warranty (*) CMP22 has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional error is reduced below 5 W/m². Kipp & Zonen is confident that CMP22 is the best pyranometer currently available. CMP22 has individually optimised temperature compensation and a standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - CMP22 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
CMP22
Pyranometer CMP22
Negligible thermal gradient zero-offset Lowest zero-offset due to FIR radiation Broad spectral range 200 to 3600 nm Directional error < 5 W/m² 5 year warranty (*) CMP22 has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional error is reduced below 5 W/m². Kipp & Zonen is confident that CMP22 is the best pyranometer currently available. CMP22 has individually optimised temperature compensation and a standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • Negligible thermal gradient zero-offset
  • Lowest zero-offset due to FIR radiation
  • Broad spectral range 200 to 3600 nm
  • Directional error < 5 W/m²
  • 5 year warranty (*)

CMP22 has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional error is reduced below 5 W/m². Kipp & Zonen is confident that CMP22 is the best pyranometer currently available.

CMP22 has individually optimised temperature compensation and a standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data.

A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug.

The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.

The pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CMP22
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 200 to 3600 nm (2000 to 36000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Wind Measurement Device - PCE-WS A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Anemometer - CS-810 - Clark Solutions
Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display; Video Display (CRT etc.)
View Details
Pyrheliometer - CHP1 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 200 to 4000 nm (2000 to 40000 Å)
View Details