Kipp & Zonen, Inc. Sky Radiometer POM-02

Description
Extended near infrared range Wide operating temperature range Ideal for ground-thruthing satellite data POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. There is growing interest in monitoring aerosols of larger size and this requires measurement at longer wavelengths. In addition to the optical system with silicon photo-diode detector of the POM-01, the POM-02 sky radiometer has a second optical system with an Indium Gallium Arsenide infrared detector. The filter wheel has 11 wavebands, providing measurements to 2200 nm. It also has additional UV channels. POM-02 must be connected to a PC running the operating software in order to make measurements and store data and like the POM-01 data can be post-processed using the SKYRAD.pack software from SKYNET. Maintenance is minimal; consisting of regular cleaning of the optical windows and checking the desiccant in the radiometer.
Datasheet
Description
Extended near infrared range Wide operating temperature range Ideal for ground-thruthing satellite data POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. There is growing interest in monitoring aerosols of larger size and this requires measurement at longer wavelengths. In addition to the optical system with silicon photo-diode detector of the POM-01, the POM-02 sky radiometer has a second optical system with an Indium Gallium Arsenide infrared detector. The filter wheel has 11 wavebands, providing measurements to 2200 nm. It also has additional UV channels. POM-02 must be connected to a PC running the operating software in order to make measurements and store data and like the POM-01 data can be post-processed using the SKYRAD.pack software from SKYNET. Maintenance is minimal; consisting of regular cleaning of the optical windows and checking the desiccant in the radiometer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sky Radiometer - POM-02 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Sky Radiometer
POM-02
Sky Radiometer POM-02
Extended near infrared range Wide operating temperature range Ideal for ground-thruthing satellite data POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. There is growing interest in monitoring aerosols of larger size and this requires measurement at longer wavelengths. In addition to the optical system with silicon photo-diode detector of the POM-01, the POM-02 sky radiometer has a second optical system with an Indium Gallium Arsenide infrared detector. The filter wheel has 11 wavebands, providing measurements to 2200 nm. It also has additional UV channels. POM-02 must be connected to a PC running the operating software in order to make measurements and store data and like the POM-01 data can be post-processed using the SKYRAD.pack software from SKYNET. Maintenance is minimal; consisting of regular cleaning of the optical windows and checking the desiccant in the radiometer.
  • Extended near infrared range
  • Wide operating temperature range
  • Ideal for ground-thruthing satellite data

POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. There is growing interest in monitoring aerosols of larger size and this requires measurement at longer wavelengths.

In addition to the optical system with silicon photo-diode detector of the POM-01, the POM-02 sky radiometer has a second optical system with an Indium Gallium Arsenide infrared detector. The filter wheel has 11 wavebands, providing measurements to 2200 nm. It also has additional UV channels.

POM-02 must be connected to a PC running the operating software in order to make measurements and store data and like the POM-01 data can be post-processed using the SKYRAD.pack software from SKYNET. Maintenance is minimal; consisting of regular cleaning of the optical windows and checking the desiccant in the radiometer.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number POM-02
Product Name Sky Radiometer
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Heat Stress Meter - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
HygroMet4 Meteorological Probe - HM4 - Rotronic Instrument Corp.
Rotronic Instrument Corp.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
UV Radiometer - SUV5 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 280 to 400 nm (2800 to 4000 Å)
View Details