Vaisala Wind Sensor WM30

Description
Accurate wind speed and direction measurement in a compact and economical package The Vaisala Wind Sensor WM30 is a compact and economical wind speed and direction sensor. The rotating cup anemometer at the top of the unit provides a linear response to wind speed. The vane, which is attached to the body of the unit, provides a fast response to wind direction. Features  • Compact and light design is optimal for mobile applications  • Low power consumption  • Fast and linear response to wind  • Choice of one-wiper or two-wiper potentiometer models Key Benefits • Accurate wind measurement   • The shape, dimensions, and material of the cups contribute to accurate measurement. The cups are carefully tested to give linear response between the wind speed and the angular velocity of the cup wheel. The wind vane is located directly beneath the cup assembly and is made of a durable, lightweight material that ensures fast response and low inertia.  • Flexible outputs   • A relay contact output is provided for wind speed. The wind speed can be recorded either by counting the number of pulses within a fixed time period, or by measuring the time between successive pulses.  • Built for harsh conditions   • The cups and vane are made of reinforced PA plastic which guarantees a rigid structure even at the highest wind speeds. The electronics are located inside an anodized aluminium core which creates not only a firm body, but a watertight enclosure for the electronics as well. This provides full protection against water, dust, pollutants and electromagnetic interference.
Datasheet
Description
Accurate wind speed and direction measurement in a compact and economical package The Vaisala Wind Sensor WM30 is a compact and economical wind speed and direction sensor. The rotating cup anemometer at the top of the unit provides a linear response to wind speed. The vane, which is attached to the body of the unit, provides a fast response to wind direction. Features  • Compact and light design is optimal for mobile applications  • Low power consumption  • Fast and linear response to wind  • Choice of one-wiper or two-wiper potentiometer models Key Benefits • Accurate wind measurement   • The shape, dimensions, and material of the cups contribute to accurate measurement. The cups are carefully tested to give linear response between the wind speed and the angular velocity of the cup wheel. The wind vane is located directly beneath the cup assembly and is made of a durable, lightweight material that ensures fast response and low inertia.  • Flexible outputs   • A relay contact output is provided for wind speed. The wind speed can be recorded either by counting the number of pulses within a fixed time period, or by measuring the time between successive pulses.  • Built for harsh conditions   • The cups and vane are made of reinforced PA plastic which guarantees a rigid structure even at the highest wind speeds. The electronics are located inside an anodized aluminium core which creates not only a firm body, but a watertight enclosure for the electronics as well. This provides full protection against water, dust, pollutants and electromagnetic interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Sensor - WM30 - Vaisala
Burlington, MA, United States
Wind Sensor
WM30
Wind Sensor WM30
Accurate wind speed and direction measurement in a compact and economical package The Vaisala Wind Sensor WM30 is a compact and economical wind speed and direction sensor. The rotating cup anemometer at the top of the unit provides a linear response to wind speed. The vane, which is attached to the body of the unit, provides a fast response to wind direction. Features  • Compact and light design is optimal for mobile applications  • Low power consumption  • Fast and linear response to wind  • Choice of one-wiper or two-wiper potentiometer models Key Benefits • Accurate wind measurement   • The shape, dimensions, and material of the cups contribute to accurate measurement. The cups are carefully tested to give linear response between the wind speed and the angular velocity of the cup wheel. The wind vane is located directly beneath the cup assembly and is made of a durable, lightweight material that ensures fast response and low inertia.  • Flexible outputs   • A relay contact output is provided for wind speed. The wind speed can be recorded either by counting the number of pulses within a fixed time period, or by measuring the time between successive pulses.  • Built for harsh conditions   • The cups and vane are made of reinforced PA plastic which guarantees a rigid structure even at the highest wind speeds. The electronics are located inside an anodized aluminium core which creates not only a firm body, but a watertight enclosure for the electronics as well. This provides full protection against water, dust, pollutants and electromagnetic interference.

Accurate wind speed and direction measurement in a compact and economical package

The Vaisala Wind Sensor WM30 is a compact and economical wind speed and direction sensor. The rotating cup anemometer at the top of the unit provides a linear response to wind speed. The vane, which is attached to the body of the unit, provides a fast response to wind direction.

Features  • Compact and light design is optimal for mobile applications  • Low power consumption  • Fast and linear response to wind  • Choice of one-wiper or two-wiper potentiometer models

Key Benefits

 • Accurate wind measurement   • The shape, dimensions, and material of the cups contribute to accurate measurement. The cups are carefully tested to give linear response between the wind speed and the angular velocity of the cup wheel. The wind vane is located directly beneath the cup assembly and is made of a durable, lightweight material that ensures fast response and low inertia.
 • Flexible outputs   • A relay contact output is provided for wind speed. The wind speed can be recorded either by counting the number of pulses within a fixed time period, or by measuring the time between successive pulses.
 • Built for harsh conditions   • The cups and vane are made of reinforced PA plastic which guarantees a rigid structure even at the highest wind speeds. The electronics are located inside an anodized aluminium core which creates not only a firm body, but a watertight enclosure for the electronics as well. This provides full protection against water, dust, pollutants and electromagnetic interference.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number WM30
Product Name Wind Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog voltage signal; Frequency or Modulated Frequency Output; Switch or Relay Contact
Velocity Range Measured 1.12 to 134 mile/hr (1.8 to 216 km/hr)
Accuracy of Velocity 0.3000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Humidity and Temperature Probe - HUMICAP® HMP155 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details