Kipp & Zonen, Inc. Pyranometer CMP11

Description
ISO 9060 Secondary Standard Excellent linearity Fast response time Low tilt error 5 year warrany (*) CMP11 uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66 seconds (63%) meets the requirements for solar energy applications. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power, it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20 mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension
Description
ISO 9060 Secondary Standard Excellent linearity Fast response time Low tilt error 5 year warrany (*) CMP11 uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66 seconds (63%) meets the requirements for solar energy applications. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power, it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20 mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension
Datasheet
Datasheet Summary
Powered by GS/AI

The CMP11 pyranometer from Kipp & Zonen, Inc. is designed for accurate measurement of solar irradiance, making it suitable for meteorological networks and solar energy applications. It features temperature compensated detector technology, which enhances its performance compared to previous models. The device has a fast response time of 1.66 seconds (63%), allowing it to meet the demands of solar energy monitoring. This pyranometer operates without requiring external power, generating a low voltage output of 0 to 20 mV in relation to incoming radiation. For applications needing higher voltage or a 4 to 20 mA signal, the AMPBOX can be utilized. The CMP11 includes a waterproof socket for its signal cable, an integral bubble level for easy alignment, and a screw-in drying cartridge for maintenance, with replacement desiccant provided in refill packets. The product is backed by a 5-year warranty, which requires registration by the end-user within six months of purchase to activate the warranty extension. Overall, the CMP11 is a reliable choice for engineers seeking a high-quality pyranometer for solar irradiance measurement.

Datasheet Summary
Powered by GS/AI

The CMP11 pyranometer from Kipp & Zonen, Inc. is designed for accurate measurement of solar irradiance, making it suitable for meteorological networks and solar energy applications. It features temperature compensated detector technology, which enhances its performance compared to previous models. The device has a fast response time of 1.66 seconds (63%), allowing it to meet the demands of solar energy monitoring. This pyranometer operates without requiring external power, generating a low voltage output of 0 to 20 mV in relation to incoming radiation. For applications needing higher voltage or a 4 to 20 mA signal, the AMPBOX can be utilized. The CMP11 includes a waterproof socket for its signal cable, an integral bubble level for easy alignment, and a screw-in drying cartridge for maintenance, with replacement desiccant provided in refill packets. The product is backed by a 5-year warranty, which requires registration by the end-user within six months of purchase to activate the warranty extension. Overall, the CMP11 is a reliable choice for engineers seeking a high-quality pyranometer for solar irradiance measurement.

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - CMP11 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
CMP11
Pyranometer CMP11
ISO 9060 Secondary Standard Excellent linearity Fast response time Low tilt error 5 year warrany (*) CMP11 uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66 seconds (63%) meets the requirements for solar energy applications. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power, it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20 mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension
  • ISO 9060 Secondary Standard
  • Excellent linearity
  • Fast response time
  • Low tilt error
  • 5 year warrany (*)

CMP11 uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66 seconds (63%) meets the requirements for solar energy applications.

A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug.

The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.

The pyranometer does not require any power, it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20 mA signal is required, the AMPBOX is the perfect solution.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CMP11
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 2800 nm (2850 to 28000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Wind Measurement Device - PCE-WS RS485 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
HygroMet4 Meteorological Probe - HM4 - Rotronic Instrument Corp.
Rotronic Instrument Corp.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
Pyranometer - CMP6 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 2800 nm (2850 to 28000 Å)
View Details