Vaisala Heated Anemometer and Wind Vane WA25

Description
Heated anemometer and wind vane for cold environments The Vaisala Wind Set WA25 is a high-quality cup and vane wind measurement station designed for arctic conditions. The WA25 consists of a Vaisala Anemometer WAA252, a Vaisala Wind Vane WAV252, an optional crossarm, a power supply and cabling. Features  • Fully heated anemometer and wind vane (heating in cups, vanes, sensor bodies and bearings) prevents snow build-up and ice formation  • High performance, accurate wind speed and wind direction measurement  • Low measurement starting threshold  • Conical anemometer cups provide excellent linearity Key Benefits • Heating provides resistance to snow and ice   • Most of the heating power is consumed where it is needed most – in the cups and vane. Foil heaters, integrated into the cups and vane, prevent snow buildup and ice formation. Heating power is also supplied to the sensor shafts, bearings and bodies. This keeps the sensor bodies free of ice, which is important for maintaining the aerodynamic performance.  • Anemometer with excellent linearity   • The WAA252 is a fast-response, low-threshold anemometer. Three lightweight, conical cups mounted on the cup wheel, provide excellent linearity over the entire operating range, up to 75 m/s  • Sensitive wind vane   • The WAV252 is a counterbalanced, low threshold, optoelectronic wind vane providing a 6-bit GRAY-coded message. Turned by the vane, the disc creates changes in the code received by the phototransistors.
Datasheet
Description
Heated anemometer and wind vane for cold environments The Vaisala Wind Set WA25 is a high-quality cup and vane wind measurement station designed for arctic conditions. The WA25 consists of a Vaisala Anemometer WAA252, a Vaisala Wind Vane WAV252, an optional crossarm, a power supply and cabling. Features  • Fully heated anemometer and wind vane (heating in cups, vanes, sensor bodies and bearings) prevents snow build-up and ice formation  • High performance, accurate wind speed and wind direction measurement  • Low measurement starting threshold  • Conical anemometer cups provide excellent linearity Key Benefits • Heating provides resistance to snow and ice   • Most of the heating power is consumed where it is needed most – in the cups and vane. Foil heaters, integrated into the cups and vane, prevent snow buildup and ice formation. Heating power is also supplied to the sensor shafts, bearings and bodies. This keeps the sensor bodies free of ice, which is important for maintaining the aerodynamic performance.  • Anemometer with excellent linearity   • The WAA252 is a fast-response, low-threshold anemometer. Three lightweight, conical cups mounted on the cup wheel, provide excellent linearity over the entire operating range, up to 75 m/s  • Sensitive wind vane   • The WAV252 is a counterbalanced, low threshold, optoelectronic wind vane providing a 6-bit GRAY-coded message. Turned by the vane, the disc creates changes in the code received by the phototransistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heated Anemometer and Wind Vane - WA25 - Vaisala
Burlington, MA, United States
Heated Anemometer and Wind Vane
WA25
Heated Anemometer and Wind Vane WA25
Heated anemometer and wind vane for cold environments The Vaisala Wind Set WA25 is a high-quality cup and vane wind measurement station designed for arctic conditions. The WA25 consists of a Vaisala Anemometer WAA252, a Vaisala Wind Vane WAV252, an optional crossarm, a power supply and cabling. Features  • Fully heated anemometer and wind vane (heating in cups, vanes, sensor bodies and bearings) prevents snow build-up and ice formation  • High performance, accurate wind speed and wind direction measurement  • Low measurement starting threshold  • Conical anemometer cups provide excellent linearity Key Benefits • Heating provides resistance to snow and ice   • Most of the heating power is consumed where it is needed most – in the cups and vane. Foil heaters, integrated into the cups and vane, prevent snow buildup and ice formation. Heating power is also supplied to the sensor shafts, bearings and bodies. This keeps the sensor bodies free of ice, which is important for maintaining the aerodynamic performance.  • Anemometer with excellent linearity   • The WAA252 is a fast-response, low-threshold anemometer. Three lightweight, conical cups mounted on the cup wheel, provide excellent linearity over the entire operating range, up to 75 m/s  • Sensitive wind vane   • The WAV252 is a counterbalanced, low threshold, optoelectronic wind vane providing a 6-bit GRAY-coded message. Turned by the vane, the disc creates changes in the code received by the phototransistors.

Heated anemometer and wind vane for cold environments

The Vaisala Wind Set WA25 is a high-quality cup and vane wind measurement station designed for arctic conditions. The WA25 consists of a Vaisala Anemometer WAA252, a Vaisala Wind Vane WAV252, an optional crossarm, a power supply and cabling.

Features  • Fully heated anemometer and wind vane (heating in cups, vanes, sensor bodies and bearings) prevents snow build-up and ice formation  • High performance, accurate wind speed and wind direction measurement  • Low measurement starting threshold  • Conical anemometer cups provide excellent linearity

Key Benefits

 • Heating provides resistance to snow and ice   • Most of the heating power is consumed where it is needed most – in the cups and vane. Foil heaters, integrated into the cups and vane, prevent snow buildup and ice formation. Heating power is also supplied to the sensor shafts, bearings and bodies. This keeps the sensor bodies free of ice, which is important for maintaining the aerodynamic performance.
 • Anemometer with excellent linearity   • The WAA252 is a fast-response, low-threshold anemometer. Three lightweight, conical cups mounted on the cup wheel, provide excellent linearity over the entire operating range, up to 75 m/s
 • Sensitive wind vane   • The WAV252 is a counterbalanced, low threshold, optoelectronic wind vane providing a 6-bit GRAY-coded message. Turned by the vane, the disc creates changes in the code received by the phototransistors.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number WA25
Product Name Heated Anemometer and Wind Vane
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Frequency or Modulated Frequency Output
Features Electrical Heater (For winter environments)
Velocity Range Measured 0.8948 to 168 mile/hr (1.44 to 270 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS RS485 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Precipitation Sensor - QMR102 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details