Kingbright Corporation 2.5X2.0MM BLUE SMD LED Z-BEND AM2520QBC/D09

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM BLUE SMD LED Z-BEND - AM2520QBC/D09 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM BLUE SMD LED Z-BEND
AM2520QBC/D09
2.5X2.0MM BLUE SMD LED Z-BEND AM2520QBC/D09
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1411-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1411-2-ND
LED Indication - Discrete 754-1411-2-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1411-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1411-1-ND
LED Indication - Discrete 754-1411-1-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1411-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1411-6-ND
LED Indication - Discrete 754-1411-6-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend

Buy Now Datasheet
LED BLUE CLEAR 2SMD - 432-AM2520QBC/D09 - Utmel Electronic Limited
Hong Kong, China
LED BLUE CLEAR 2SMD
432-AM2520QBC/D09
LED BLUE CLEAR 2SMD 432-AM2520QBC/D09
LED BLUE CLEAR 2SMD

LED BLUE CLEAR 2SMD

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520QBC/D09
Standard LEDs - SMD AM2520QBC/D09
Standard LEDs - SMD Blue 470nm Water Clear 500mcd

Standard LEDs - SMD Blue 470nm Water Clear 500mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520QBC/D09 754-1411-2-ND 432-AM2520QBC/D09 AM2520QBC/D09
Product Name 2.5X2.0MM BLUE SMD LED Z-BEND LED Indication - Discrete LED BLUE CLEAR 2SMD Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 2-SMD, Z-Bend 2.50mm Lx2.00mm W
LED Type Blue Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å) 460 nm (4600 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Luminous Intensity 900 milliCandela 900 milliCandela 1300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
2.5X2.0MM RED SMD LED GULL WING - AM2520EC03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
5 suppliers